Current Sensing Transformers
Parts from Current Sensing Transformers Category
Viewing page 4 of 4
61 to 67 of 67 parts currently displaying
CURRENT TRANSFORMER; Turns Ratio:200CT; DC Resistance:2.81ohm; Inductance:80mH; ET Constant:-; Primary Current:10A; Transformer Mounting:Through Hole; Product Range:5600 Series; DC Resistance Max:2.81ohm; External Depth:8.89mm RoHS Compliant: Yes
CURRENT TRANSFORMER; Turns Ratio:1:50; DC Resistance:0.199ohm; Inductance:5mH; ET Constant:-; Primary Current:10A; Transformer Mounting:Through Hole; Product Range:5600 Series; DC Resistance Max:0.199ohm; External Depth:8.89mm RoHS Compliant: Yes
CURRENT TRANSFORMER; Turns Ratio:300CT; DC Resistance:8.59ohm; Inductance:180mH; ET Constant:-; Primary Current:10A; Transformer Mounting:Through Hole; Product Range:5600 Series; DC Resistance Max:8.59ohm; External Depth:8.89mm RoHS Compliant: Yes
See more parts featured in this category or return to Transformers
Viewing page 4 of 4
61 to 67 of 67 parts currently displaying