Current Sensing Transformers
Parts from Current Sensing Transformers Category
CURRENT SENSE TRANSFORMER; Turns Ratio:1:200; DC Resistance:-; Inductance:56mH; ET Constant:-; Primary Current:80A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:3.5ohm; Frequency:4000kHz; Frequency Max:200kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:200CT; DC Resistance:-; Inductance:56mH; ET Constant:-; Primary Current:80A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:3.5ohm; Frequency:4001kHz; Frequency Max:200kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:300; DC Resistance:-; Inductance:130mH; ET Constant:-; Primary Current:70A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:12.4ohm; Frequency:6000kHz; Frequency Max:200kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:300CT; DC Resistance:-; Inductance:130mH; ET Constant:-; Primary Current:70A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:12.4ohm; Frequency:6001kHz; Input Current:70A RoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:1:20; DC Resistance:-; Inductance:3.5mH; ET Constant:-; Primary Current:35A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:0.34ohm; Frequency:500kHz; Frequency Max:200kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:50CT; DC Resistance:-; Inductance:3.5mH; ET Constant:-; Primary Current:35A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:0.34ohm; Frequency:501kHz; Frequency Max:200kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:100; DC Resistance:-; Inductance:14mH; ET Constant:-; Primary Current:25A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:1.55ohm; Frequency:1000kHz; Frequency Max:200kHz RoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:100:1; DC Resistance:-; Inductance:14mH; ET Constant:-; Primary Current:25A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:1.55ohm; Frequency:1001kHz; Frequency Min:20kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:1:200; DC Resistance:-; Inductance:55mH; ET Constant:-; Primary Current:25A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:3.75ohm; Frequency:2000kHz; Frequency Min:20kHzRoHS Compliant: Yes
CURRENT SENSE TRANSFORMER; Turns Ratio:200CT; DC Resistance:-; Inductance:55mH; ET Constant:-; Primary Current:25A; Transformer Mounting:Through Hole; Product Range:-; DC Resistance Max:3.75ohm; Frequency:2001kHz; Frequency Min:20kHzRoHS Compliant: Yes
CURRENT SENSING TRANSFORMER, 6CT, TH; DC Resistance:-; Inductance:-; ET Constant:-; Primary Current:10A; Transformer Mounting:Through Hole; Product Range:MDCS™ LA12 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
CURRENT SENSING TRANSFORMER, 2CT, TH; DC Resistance:-; Inductance:-; ET Constant:-; Primary Current:48A; Transformer Mounting:Through Hole; Product Range:MDCS™ LA12 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
CURRENT SENSING TRANSFORMER, 2CT, TH; DC Resistance:-; Inductance:-; ET Constant:-; Primary Current:50A; Transformer Mounting:Through Hole; Product Range:MDCS™ LA12 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
CURRENT SENSING TRANSFORMER, 1CT, TH; DC Resistance:-; Inductance:-; ET Constant:-; Primary Current:60A; Transformer Mounting:Through Hole; Product Range:MDCS™ LA12 Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
TRANSFORMER, CURRENT SENSE, 1:200, SMD; Turns Ratio:1:200; DC Resistance:200ohm; Inductance:22.4mH; ET Constant:496Vµs; Primary Current:40A; Transformer Mounting:Surface Mount; Product Range:B82801C Series; SVHC:No SVHC RoHS Compliant: Yes
TRANSFORMER, CURRENT, SURFACE MOUNT, 2000UH; Turns Ratio:1:100; DC Resistance:5.5ohm; Inductance:2mH; ET Constant:50Vµs; Primary Current:20A; Transformer Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
Current Sensing Transformer, 1:125, 6.5 ohm, 3 mH, 20 A, Surface Mount RoHS Compliant: Yes
CURR SEN TRANSFORMER, 1:100, 820UH, 7A; Turns Ratio:1:100; DC Resistance:8.7ohm; Inductance:820µH; ET Constant:-; Primary Current:7A; Transformer Mounting:Surface Mount; Product Range:B82801A Series RoHS Compliant: Yes