Test Connectors & IC Test Clips
Category Selection
View Parts from CategoryParts from Test Connectors & IC Test Clips Category
CROCODILE CLIP, INSULATED, 4MM JACK, 6MM JAW OPENING, 10 A, 600 V, BLACK ROHS COMPLIANT: YES
CROCODILE CLIP, INSULATED, 4MM JACK, 6MM JAW OPENING, 10 A, 600 V, RED ROHS COMPLIANT: YES
CROCODILE CLIP, 4MM JACK, 20 MM JAW OPENING, 20 A, 1 KV, BLACK ROHS COMPLIANT: YES
CROCODILE CLIP, DOLPHIN, 4MM JACK, 39.5 MM JAW OPENING, 32 A, 1 KV, BLACK ROHS COMPLIANT: YES
CROCODILE CLIP, DOLPHIN, 4MM JACK, 39.5 MM JAW OPENING, 32 A, 1 KV, RED ROHS COMPLIANT: YES
CROCODILE CLIP, 4MM JACK, 20 MM JAW OPENING,, 32 A, 1 KV, BLACK ROHS COMPLIANT: YES
CROCODILE CLIP, 4MM JACK, 20 MM JAW OPENING,, 32 A, 1 KV, RED ROHS COMPLIANT: YES
TEST PROBE, 4MM, 16 A, 1 KV, RED ROHS COMPLIANT: YES
CROCODILE CLIP, 4MM JACK, 20 MM JAW OPENING, 20 A, 1 KV, RED ROHS COMPLIANT: YES
TEST CONNECTOR; Connector Type:Test Clip; Current Rating:15A; Jaw Opening Max:-; Insulator Colour:Black; Product Range:- RoHS Compliant: Yes
CROCODILE CLIP, 9.5MM, BLACK, 25A; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Black; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Contact Resistance:10mohm; Operating Temperature RoHS Compliant: Yes
CROCODILE CLIP, 4MM, RED, PK5 , BIL 20; Connector Type:Crocodile Clip; Current Rating:25A; Jaw Opening Max:9.5mm; Insulator Colour:Red; Product Range:AK 2 S; SVHC:Lead (15-Jan-2019); Colour:Red; Contact Resistance:10mohm; Operating RoHS Compliant: Yes
HOOK, TEST, 4MM, RED, LAS N WS; Connector Type:Crocodile Clip; Current Rating:20A; Jaw Opening Max:10mm; Insulator Colour:Red; Product Range:-; SVHC:Boric acid (15-Jan-2019); Colour:Red; Operating Temperature Max:80°C; Operating RoHS Compliant: Yes
CROCODILE CLIP, 4MM, PK5, AGF; Connector Type:Crocodile Clip; Current Rating:-; Jaw Opening Max:10mm; Insulator Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Body Plating:Nickel; Contact Resistance:15mohm; DC Current Max:5A;RoHS Compliant: Yes