Torque & Turbidity

Parts from Torque & Turbidity Category

Viewing page 1 of 3
1 to 20 of 43 parts currently displaying
060-SQF41197-01 from Honeywell
Honeywell

TORQUE WATCH GAUGE; Torque Range N-m:10N-mm to 140N-mm; Torque Range ft-lb:0.01in-oz to 0.1in-oz; Accuracy %:10%; Product Range:-; Accuracy:+/-10%; Torque Max:0.1in-oz; Torque Min:0.01in-oz

060-SQF41209-01 from Honeywell
Honeywell

GAUGE, TORQUE WATCH 10N-MM TO 140N-MM 2%; Torque Range N-m:10N-mm to 140N-mm; Torque Range ft-lb:0.005ft-lb to 0.104ft-lb; Accuracy %:2%; Product Range:-; Accuracy:+/-2%; Torque Max:20in-oz; Torque Min:1in-oz

060-SQF41210-01 from Honeywell
Honeywell

GAUGE, TORQUE WATCH 15N-MM TO 285N-MM 2%; Torque Range N-m:15N-mm to 265N-mm; Torque Range ft-lb:0.01lft-lb to 0.208ft-lb; Accuracy %:2%; Product Range:-; Accuracy:+/-2%; Torque Max:40in-oz; Torque Min:2in-oz

060-SQF41224-01 from Honeywell
Honeywell

GAUGE TORQUE WATCH 0.1N-MM TO 0.7N-MM 2%; Torque Range N-m:0.1N-m to 0.7N-m; Torque Range ft-lb:0.078ft-lb to 0.52lft-lb; Accuracy %:2%; Product Range:-; Accuracy:+/-2%; Torque Max:100in-oz; Torque Min:15in-oz

1703-200NM from Honeywell
Honeywell

TORQUE TRANSDUCER, 200N-M, 0.25%; Torque Range N-m:-; Torque Range ft-lb:-; Accuracy %:0.25%; Product Range:- RoHS Compliant: Yes

1604-1K from Honeywell
Honeywell

ROTARY TORQUE, 1000IN-LB, 0.15%; Torque Range N-m:115N-m; Torque Range ft-lb:-; Accuracy %:0.15%; Product Range:1604 Series

1604-2K from Honeywell
Honeywell

ROTARY TORQUE, 2000IN-LB, 0.15%; Torque Range N-m:225N-m; Torque Range ft-lb:-; Accuracy %:0.15%; Product Range:1604 Series

1604-200 from Honeywell
Honeywell

ROTARY TORQUE, 200IN-LB, 0.15%; Torque Range N-m:20N-m; Torque Range ft-lb:-; Accuracy %:0.15%; Product Range:1604 Series

1604-500 from Honeywell
Honeywell

ROTARY TORQUE, 500IN-LB, 0.15%; Torque Range N-m:55N-m; Torque Range ft-lb:-; Accuracy %:0.15%; Product Range:1604 Series

1605-10K from Honeywell
Honeywell

ROTARY TORQUE, 10000IN-LB, 0.15%; Torque Range N-m:1130N-m; Torque Range ft-lb:-; Accuracy %:0.15%; Product Range:-

1605-5K from Honeywell
Honeywell

ROTARY TORQUE, 5000IN-LB, 0.15%; Torque Range N-m:565N-m; Torque Range ft-lb:-; Accuracy %:0.15%; Product Range:-

FG-7000T-2 from Shimpo Instruments
Shimpo Instruments

DIGITAL TORQUE GAUGE, 5N-M/44.3IN-LB; Torque Range N-m:5N-m; Torque Range ft-lb:44.3in-lb; Accuracy %:0.3%; Product Range:FG-7000T Series

FG-7000T-3 from Shimpo Instruments
Shimpo Instruments

DIGITAL TORQUE GAUGE, 10N-M/88.5IN-LB; Torque Range N-m:10N-m; Torque Range ft-lb:88.5in-lb; Accuracy %:0.3%; Product Range:FG-7000T Series

70532 from Mountz
Mountz

TORQUE WRENCH TESTER, 1%, 54.4N.M-272N.M; Torque Range N-m:54.4N-m to 272N-m; Torque Range ft-lb:40ft-lb to 200ft-lb; Accuracy %:1%; Product Range:-

072999 from Mountz
Mountz

Torque Range N-m:-; Torque Range ft-lb:-; Accuracy %:-; Product Range:- RoHS Compliant: Yes

CAPTURE DISPLAY from Gedore

CAPTURE DISPLAY, 5DIGIT, TORQUE SENSOR; Torque Range N-m:-; Torque Range ft-lb:-; Accuracy %:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CAPTURE SENSOR 0.2-2NM from Gedore

CAPTURE SENSOR, 0.2-2N-M; Torque Range N-m:0.2N-m to 2N-m; Torque Range ft-lb:-; Accuracy %:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CAPTURE SENSOR 1-10NM from Gedore

CAPTURE SENSOR, 1-10N-M; Torque Range N-m:1N-m to 10N-m; Torque Range ft-lb:-; Accuracy %:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

QTC 320 9-320NM 035210 from Gedore

TORQUE TESTER, 9N-M TO 320N-M, 1% ROHS COMPLIANT: YES

QTC 55 0.9-55NM 035220 from Gedore

TORQUE TESTER, 0.9N-M TO 55N-M, 1%; Torque Range N-m:0.9N-m to 55N-m; Torque Range ft-lb:0.7ft-lb to 40.6ft-lb; Accuracy %:1%; Product Range:QTC Series RoHS Compliant: Yes

See more parts featured in this category or return to Environmental & Mechanical Test
Viewing page 1 of 3
1 to 20 of 43 parts currently displaying