Data Acquisition
Parts from Data Acquisition Category

CAL DATA LOGGER, 1000CH/SEC, 6-1/2DIGIT; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes

DATA LOGGER CAL W/D, 1000CH/SEC, 6.5DIG; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes

DATA LOGGER CAL W/DU, 1000CH/SEC, 6.5DIG; No. of Channels:80Channels; Sampling Rate:-; Input Voltage Max:300V; Input Current Max:1A; Bandwidth:45MHz; External Height:280mm; External Width:170mm; External Depth:27mm; Product Range:- RoHS Compliant: Yes

DMM/DATA ACQUISITION CAL W/D, 6.5 DIGIT; No. of Channels:-; Sampling Rate:-; Input Voltage Max:-; Input Current Max:-; Bandwidth:-; External Height:-; External Width:-; External Depth:-; Product Range:Integra Series RoHS Compliant: Yes

DMM/DATA ACQUISITION CAL W/DU, 6.5 DIGIT; No. of Channels:-; Sampling Rate:-; Input Voltage Max:-; Input Current Max:-; Bandwidth:-; External Height:-; External Width:-; External Depth:-; Product Range:Integra Series RoHS Compliant: Yes

LXI DATA ACQ CAL W/DU, 250CH/SEC, 6.5DIG; No. of Channels:1Channels; Sampling Rate:-; Input Voltage Max:240V; Input Current Max:-; Bandwidth:-; External Height:103.6mm; External Width:254.4mm; External Depth:374mm; Product Range:- RoHS Compliant: Yes