Bench Power Supplies, Sources & Loads
Category Selection
View Parts from CategoryParts from Bench Power Supplies, Sources & Loads Category
POWER ANALYZER, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:750VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:-; External Depth:396mm; No. of Channels:2RoHS Compliant: NA
AC SOURCE CAL W/D, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
AC SOURCE CAL W/DU, PROG, 300VA, 0-300V; Product Range:9800 Series; Output Power Max:300VA; Output Voltage Max:300V; Output Current Max:1.5A; No. of Phases:Single Phase; Interface Type:LAN, USB, RS232; Plug Type:- RoHS Compliant: Yes
PWR ANALYZER CAL W/D, 375VA, 300V, 3.25A; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No
PWR ANALYZER CAL W/DU, 375VA, 300V; Product Range:6800B Series; Output Power Max:375VA; Output Voltage Max:300V; Output Current Max:3.25A; No. of Phases:Single Phase; Interface Type:GPIB; Plug Type:- RoHS Compliant: No