Bench Power Supplies, Sources & Loads
Category Selection
View Parts from CategoryParts from Bench Power Supplies, Sources & Loads Category
POWER SUPPLY, AC/DC, ADJ, 25V, 1A; Product Range:-; Output Power Max:-; Output Voltage Max:25V; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:-; Plug Type:-; Input Voltage:115V AC, 230V AC; No. of Outputs:1OutputsRoHS Compliant: Yes
POWER SUPPLY, SINGLE, 270V, 2.5A, ADJ; Product Range:AC6800 Series; Output Power Max:500VA; Output Voltage Max:270Vrms; Output Current Max:2.5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; Output Current Min:0A RoHS Compliant: Yes
POWER SUPPLY, SINGLE, 270V, 5A, ADJ; Product Range:AC6800 Series; Output Power Max:1000VA; Output Voltage Max:270Vrms; Output Current Max:5A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1 Output RoHS Compliant: NA
POWER SUPPLY, SINGLE, 270V, 10A, ADJ; Product Range:AC6800 Series; Output Power Max:2000VA; Output Voltage Max:270Vrms; Output Current Max:10A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: Yes
POWER SUPPLY, SINGLE, 270V, 20A, ADJ; Product Range:AC6800 Series; Output Power Max:4000VA; Output Voltage Max:270Vrms; Output Current Max:20A; No. of Phases:Single Phase; Interface Type:LAN, USB; Plug Type:-; No. of Outputs:1OutputsRoHS Compliant: NA
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes
SOURCE METER, AC & DC CURRENT, 11W; Product Range:-; Output Power Max:120VA; Output Voltage Max:-; Output Current Max:-; No. of Phases:-; Interface Type:IEEE488, RS232C, SCPI, DDC; Plug Type:-; I-V Accuracy Min.:0.4% + 2pA RoHS Compliant: Yes