Test & Measurement
Category Selection
View Parts from CategoryTest Leads & Test Probes
2726 parts
Test Equipment Accessories
3013 parts
Test Connectors & IC Test Clips
3016 parts
Electrical & Electronic Testing
481 parts
Multimeters & Clamp Meters
964 parts
Environmental & Mechanical Test
729 parts
Network, Data & Communications
270 parts
RF Test Equipment
446 parts
Signal Generators & Counters
323 parts
Bench Power Supplies, Sources & Loads
1622 parts
Data Acquisition & Data Logging
339 parts
Oscilloscopes
966 parts
Parts from Test & Measurement Category
POWER SUPPLY CAL W/D, PROG, 6A, 35V; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:35V; Output Current Min:0A; Output Current Max:6A; Power Rating:200W; Plug Type:- RoHS Compliant: No
POWER SUPPLY, BENCH, 1-CH, 36V, 5A, 80W; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:500mV; Output Voltage Max:36V; Output Current Min:0A; Output Current Max:5A; Power Rating:80W; Supply Voltage RoHS Compliant: Yes
MPS MAINFRAME, PROG, 4CH, 400W; Power Supply Output Type:Programmable; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:-; Product Range:N6700 Series; Plug Type:-; Manufacturer Warranty:3 Years; No. of Outputs:4 Output RoHS Compliant: Yes
POWER SUPPLY, CAL, ADJ, 6A, 30V, 375W; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:6A; Power Rating:375W; Plug Type:- RoHS Compliant: Yes
POWER SUPPLY CAL W/DU, ADJ, 3A, 30V; Power Supply Output Type:Adjustable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:3A; Power Rating:220W; Plug Type:- RoHS Compliant: Yes