Limit Switches & Detector Switches
Category Selection
View Parts from CategoryParts from Limit Switches & Detector Switches Category
SWITCH, DETECTOR, SPST-NO, 1mA, 50GF; Product Range:MCFTE Series; Contact Configuration:SPST-NO; Switch Terminals:Solder; Contact Current Max:1mA; Contact Voltage DC Nom:5V; External Height:2mm; External Width:5.55mm RoHS Compliant: Yes
SWITCH, DETECTOR, SPST-NC, 1mA, 50GF; Product Range:MCFTE Series; Contact Configuration:SPST-NC; Switch Terminals:Solder; Contact Current Max:1mA; Contact Voltage DC Nom:5V; External Height:2mm; External Width:5.55mm RoHS Compliant: Yes
SWITCH, DETECTOR, SPST, 50mA, 40GF; Product Range:MC Series; Contact Configuration:SPST-NO; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage DC Nom:20V; External Height:1.9mm; External Width:5.5mm RoHS Compliant: Yes
DETECT SWITCH, SPST, 0.1A, 12VDC, THT; Product Range:-; Contact Configuration:SPST; Switch Terminals:Through Hole; Contact Current Max:100mA; Contact Voltage DC Nom:12V; External Height:11.6mm; External Width:5.25mm RoHS Compliant: Yes
DETECT SWITCH, SPST, 0.05A, 32VDC, SMD; Product Range:ATS Series; Contact Configuration:SPST-NC; Switch Terminals:SMD; Contact Current Max:50mA; Contact Voltage DC Nom:32V; External Height:3.2mm; External Width:3.8mm RoHS Compliant: Yes
DETECT SWITCH, SPST, 0.01A, 32VDC, SMD; Product Range:ATS Series; Contact Configuration:SPST-NC; Switch Terminals:SMD; Contact Current Max:10mA; Contact Voltage DC Nom:32V; External Height:3.2mm; External Width:3.8mm RoHS Compliant: Yes
DETECT SWITCH, SPST, 0.01A, 32VDC, SMD; Product Range:KSU Series; Contact Configuration:SPST-NO; Switch Terminals:SMD; Contact Current Max:10mA; Contact Voltage DC Nom:32V; External Height:5.1mm; External Width:3.5mm RoHS Compliant: Yes
SWITCH, DETECTOR, SPST-NC, 1mA, 31GF, FULL REEL; Product Range:D3SH Series; Contact Configuration:SPST-NC; Switch Terminals:Solder; Contact Current Max:1mA; Contact Voltage DC Nom:5V; External Height:0.9mm; External Width:3mm RoHS Compliant: Yes
DETECTOR SWITCH, SPDT, SHORT; Product Range:PP1 Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; External Height:24.6mm; External Width:17mm; External Depth:31.6mmRoHS Compliant: Yes
DETECTOR SWITCH, SPDT, SHORT; Product Range:PP1 Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; External Height:24.6mm; External Width:17mm; External Depth:31.6mmRoHS Compliant: Yes