Limit Switches & Detector Switches
Category Selection
View Parts from CategoryParts from Limit Switches & Detector Switches Category

DETECTOR SWITCH, DPDT, STRAIGHT; Product Range:PP2 Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; External Height:24.8mm; External Width:17mm RoHS Compliant: Yes

DETECTOR SWITCH, SPDT, PUSH PULL; Product Range:PP1 Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; External Height:24.6mm; External Width:17mm RoHS Compliant: Yes

DETECTOR SWITCH, DPDT, PUSH PULL; Product Range:PP2 Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; External Height:24.8mm; External Width:17mm RoHS Compliant: Yes

DETECTOR SWITCH, SPST, 10mA, 0.3N, FULL REEL; Product Range:-; Contact Configuration:SPST-NO; Switch Terminals:Solder; Contact Current Max:10mA; Contact Voltage DC Nom:5V; External Height:1.2mm; External Width:3.6mm RoHS Compliant: Yes

SWITCH DETECTOR HORIZONTAL SPST FORCE=350MN MAX. H=4.25MM ROHS COMPLIANT: YES

SWITCH DETECTOR 1HL SUPER THIN 1.2MM NORMAL OPEN W/ BOSS J-B ROHS COMPLIANT: YES

DETECTOR SWITCH, SPST, 10mA, 0.3N, FULL REEL; Product Range:-; Contact Configuration:SPST-NO; Switch Terminals:Solder; Contact Current Max:10mA; Contact Voltage DC Nom:5V; External Height:4.1mm; External Width:1.9mm RoHS Compliant: Yes












DETECTOR SWITCH, DPDT, SHORT; Product Range:PP2 Series; Contact Configuration:DPDT; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; External Height:24.8mm; External Width:17mm; External Depth:39.9mmRoHS Compliant: Yes