Solid State Relays & Contactors

Category Selection

View Parts from Category

Parts from Solid State Relays & Contactors Category

Viewing page 1 of 140
1 to 20 of 2791 parts currently displaying
LH1262CACTR from Vishay
Vishay

SSR, PHOTO MOSFET, 15V, FULL REEL; Contact Configuration:-; Load Current:-; Relay Terminals:SMD; Load Voltage Max:15V; On State Resistance Max:-; Isolation Voltage:5.3kV; Forward Current If:10mA; Product Range:-; Reel Quantity:1000 RoHS Compliant: Yes

LH1501BAB from Vishay
Vishay

SSR MOSFET, SPST-NC, 50MA, 350V; Contact Configuration:SPST-NC; Load Current:150mA; Relay Terminals:SMD; Load Voltage Max:350V; On State Resistance Max:25ohm; Isolation Voltage:3.75kV; Forward Current If:900µA; Product Range:- RoHS Compliant: Yes

LH1525AAB from Vishay
Vishay

SSR, MOSFET, 400V, 125mA; Contact Configuration:SPST-NO; Load Current:125mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:36ohm; Isolation Voltage:5.3kV; Forward Current If:330µA; Product Range:- RoHS Compliant: Yes

LH1262CAC from Vishay
Vishay

MOSFET Relay; Contact Configuration:-; Load Current:-; Relay Terminals:SMD; Load Voltage Max:15V; On State Resistance Max:-; Isolation Voltage:5.3kV; Forward Current If:10mA; Product Range:-; Forward Voltage:1.45V; Resistance:50ohm RoHS Compliant: Yes

LH1502BAC from Vishay
Vishay

SSR, MOSFET, 350V, 150mA; Contact Configuration:SPDT; Load Current:150mA; Relay Terminals:SMD; Load Voltage Max:350V; On State Resistance Max:25ohm; Isolation Voltage:3.75kV; Forward Current If:900µA; Product Range:- RoHS Compliant: Yes

LH1505AAC from Vishay
Vishay

SSR MOSFET, SPST-NO, 50MA, 250V; Contact Configuration:SPST-NO; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:250V; On State Resistance Max:20ohm; Isolation Voltage:5.3kV; Forward Current If:10mA; Product Range:- RoHS Compliant: Yes

LH1525AABTR from Vishay
Vishay

SSR, MOSFET, 400V, 125mA; Contact Configuration:SPST-NO; Load Current:125mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:36ohm; Isolation Voltage:5.3kV; Forward Current If:330µA; Product Range:- RoHS Compliant: Yes

G3VM-31QR(TR05) from Omron Electronic Components
Omron Electronic Components

MOSFET RELAY, SPST-NO, 1.5A, 30V, SMD; Contact Configuration:SPST-NO; Load Current:1.5A; Relay Terminals:SMD; Load Voltage Max:30V; On State Resistance Max:0.2ohm; Isolation Voltage:500Vrms; Forward Current If:20mA RoHS Compliant: Yes

APV1121SX from Panasonic
Panasonic

MOSFET RELAY, PHOTOVOLTAIC, 2.5KV, SMD; Contact Configuration:-; Load Current:-; Relay Terminals:SMD; Load Voltage Max:-; On State Resistance Max:-; Isolation Voltage:2.5kV; Forward Current If:50mA; Product Range:APV Series RoHS Compliant: Yes

SOM40100 from Celduc
Celduc

MOSFET Relay, 60 VDC, 40 A, 0.03 ohm RoHS Compliant: Yes

SOM040200 from Celduc
Celduc

MOSFET Relay, 110 VDC, 40 A, 0.046 ohm RoHS Compliant: Yes

AQV254H from Panasonic
Panasonic

MOSFET Relay, 400 V, 150 mA, 16 ohm, SPST-NO RoHS Compliant: Yes

AQW210EH from Panasonic
Panasonic

MOSFET Relay, 350 V, 120 mA, 25 ohm, DPST-NO RoHS Compliant: Yes

AQZ205 from Panasonic
Panasonic

MOSFET Relay, 100 V, 2 A, 0.34 ohm, SPST-NO RoHS Compliant: Yes

LH1510AAB. from Vishay
Vishay

SSR, MOSFET, 200V, 200mA; Contact Configuration:SPST-NO; Load Current:200mA; Relay Terminals:SMD; Load Voltage Max:200V; On State Resistance Max:15ohm; Isolation Voltage:5.3kV; Forward Current If:950µA; Product Range:- RoHS Compliant: No

PVG612ASPBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVG612PBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVG612SPBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVN012SPBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

PVG612APBF. from Infineon
Infineon

MICROELECTRONIC RELAYS ROHS COMPLIANT: YES

See more parts featured in this category or return to Relays
Viewing page 1 of 140
1 to 20 of 2791 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us