Proximity Sensors / Proximity Switches
Category Selection
View Parts from CategoryParts from Proximity Sensors / Proximity Switches Category
Proximity Sensor; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:20mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:CJ10-30GK-WS; Contact Current Max:200mA; Load Current RMS Max:200mA RoHS Compliant: Yes
PROXIMITY SENSOR, 25MM, 10 to 40 VDC; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:40V; Product Range:E2K-C Series; Operating Temperature Max:70°C RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:25mm; Thread Size - Metric:-; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:100mA; Sensor Housing:Rectangular RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:NPN / SPST-NO; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Contact Current Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:SPST-NO; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Contact Current Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:15mm; Thread Size - Metric:M30; Sensor Output:SPST-NC; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Sensor Housing:Cylindrical RoHS Compliant: Yes
SENSOR, CAPACITIVE PROXIMITY, NPN-NO, 6MM; Sensing Range Max:6mm; Thread Size - Metric:M30; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
SENSOR, CAPACITIVE PROXIMITY, NPN-NO, 5MM; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CBN5-F46-E0 RoHS Compliant: Yes
SENSOR, CAPACITIVE PROXIMITY, NPN-NO, 5MM; Sensing Range Max:5mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CBN5-F46-E2 RoHS Compliant: Yes
PROXIMITY SENSOR; Sensing Range Max:4mm; Thread Size - Metric:M12; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:12mm; Sensing Range Min:1mm
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:60V; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm RoHS Compliant: Yes
SENSOR, CAPACITIVE PROXIMITY, NPN/PNP, 30MM; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
CAPACITIVE PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:-; Load Current RMS Max:200mA; Sensor Connection:2 m Cable RoHS Compliant: Yes