Motion Sensors & Position Sensors
Category Selection
View Parts from CategorySpeed Sensors
35 parts
Accelerometers
33 parts
Parts from Motion Sensors & Position Sensors Category
ACCELEROMETER, +/-50G, TRIPLE, 5.5VDC; Supply Voltage Max:5.5VDC; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Sensitivity (V/g):-; No. of Axes:3; Product Range:832M1 Series RoHS Compliant: Yes
ACCELEROMETER, +/-100G, TRIPLE, 5.5VDC; Supply Voltage Max:5.5VDC; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Sensitivity (V/g):-; No. of Axes:3; Product Range:832M1 Series RoHS Compliant: Yes
ACCELEROMETER, +/-2000G, TRIPLE, 5.5VDC; Supply Voltage Max:5.5VDC; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Sensitivity (V/g):-; No. of Axes:3; Product Range:834M1 Series RoHS Compliant: Yes
ACCELEROMETER, 0.01V/G, 30VDC, 500G, TH; Supply Voltage Max:30VDC; Sensor Mounting:Adhesive; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Sensitivity (V/g):0.01V/g; No. of Axes:1; Product Range:805 Series RoHS Compliant: Yes
ACCELEROMETER, +/-20G, SINGLE, 5.5VDC; Supply Voltage Max:5.5VDC; Sensor Mounting:Through Hole; Operating Temperature Min:40°C; Operating Temperature Max:100°C; Sensitivity (V/g):-; No. of Axes:1; Product Range:805M1 Series RoHS Compliant: Yes
ACCELEROMETER, 0.01V/G, 5.5VDC, 200G; Supply Voltage Max:5.5VDC; Sensor Mounting:Adhesive; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; Sensitivity (V/g):0.01V/g; No. of Axes:1; Product Range:805M1 Series RoHS Compliant: Yes
ACCELEROMETER, 3-AXIS, +/-200G, 5.5V; Supply Voltage Max:5.5VDC; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Sensitivity (V/g):0.00625V/g; No. of Axes:3; Product Range:832M1 Series RoHS Compliant: Yes
ACCELEROMETER, 3-AXIS, +/-500G, 5.5V; Supply Voltage Max:5.5VDC; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Sensitivity (V/g):0.0025V/g; No. of Axes:3; Product Range:832M1 Series RoHS Compliant: Yes
ACCELEROMETER, +/-6000G, TRIPLE, 5.5VDC; Supply Voltage Max:5.5VDC; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Sensitivity (V/g):-; No. of Axes:3; Product Range:834M1 Series RoHS Compliant: Yes
SWITCH, ACCELERATION, 10G; Supply Voltage Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Sensitivity (V/g):-; No. of Axes:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes
INCLINATION SENSOR, 1-AXIS; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Bandwidth:-; Rate Range:-; Scale Factor:-; Product Range:- RoHS Compliant: Yes
TRANSDUCER, 4-20MA, 120DEG, 28VDC; Supply Voltage DC Min:10V; Supply Voltage DC Max:28V; Bandwidth:25Hz; Rate Range:-; Scale Factor:-; Product Range:- RoHS Compliant: Yes
ANGULAR RATE SENSOR, 245DEG/S, 9-36V; Supply Voltage DC Min:9V; Supply Voltage DC Max:36V; Bandwidth:-; Rate Range:-; Scale Factor:-; Product Range:TARS-IMU Series