RF Transmitters - 2.4GHz & Above ISM Band
Parts from RF Transmitters - 2.4GHz & Above ISM Band Category

TRANSCEIVER, RF FE, 2.4GHZ, 16QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:112mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage RoHS Compliant: Yes

RF/IF TRANSCEIVER, 2.4GHz, QFN-32, FULL REEL; Frequency Min:-; Frequency Max:2.4GHz; RF / IF Modulation:GFSK; Data Rate:1.152Mbps; Transmitting Current:500µA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.9V; MSL:- RoHS Compliant: Yes

IC, RF FRONT END 2.4GHZ 16-QFN; Frequency Min:2.4GHz; Frequency Max:2.4835GHz; RF / IF Modulation:-; Data Rate:-; Transmitting Current:22.1mA; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

RF/IF TRANSCEIVER, 2.4GHz, QFN-32; Frequency Min:-; Frequency Max:2.4GHz; RF / IF Modulation:GFSK; Data Rate:1.152Mbps; Transmitting Current:500µA; RF IC Case Style:QFN; No. of Pins:32Pins; Supply Voltage Min:2.9V; Product Range:- RoHS Compliant: Yes