Voltage Regulators
Category Selection
View Parts from CategoryDC / DC Adjustable Switching Regulators
2009 parts
Parts from Voltage Regulators Category
LINEAR VOLTAGE REGULATOR, 10V, TO-92; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:12.5V; Input Voltage Max:25V; Product Range:7810 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR 8V TO-220-3; Fixed Output Voltage Nom.:8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10.5V; Input Voltage Max:25V; Product Range:7808 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLTAGE REGULATOR, 15V, TO-220-3; Fixed Output Voltage Nom.:15V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:17.5V; Input Voltage Max:30V; Product Range:7815 Voltage Regulators; MSL:- RoHS Compliant: Yes
LINEAR VOLT REG, 12V, 100MA, SOP-8 ROHS COMPLIANT: YES
LINEAR VOLT REG, 15V, 100MA, SOP-8 ROHS COMPLIANT: YES
LINEAR VOLT REG, 24V, 100MA, SOP-8 ROHS COMPLIANT: YES
LINEAR VOLT REG, 5V, 1A, TO-220-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:10V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
LINEAR VOLT REG, -5V, 500MA, TO-252-3; Fixed Output Voltage Nom.:-5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Output Current:500mA; Output Type:Fixed RoHS Compliant: Yes
LINEAR VOLT REG, 1.2-37V, 0.1A, SOIC-8 ROHS COMPLIANT: YES
LINEAR VOLTAGE REGULATOR 5V TO-263-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:7V; Input Voltage Max:25V; Product Range:7805 Voltage Regulators RoHS Compliant: Yes
IC,VOLT REGULATOR,FIXED,+24V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES
IC,VOLT REGULATOR,FIXED,-24V,BIPOLAR,SIP,3PIN,PLASTIC
Product Range:-; RoHS Phthalates Compliant:Yes; MSL:- RoHS Compliant: Yes