Hot Swap Controllers
Parts from Hot Swap Controllers Category
HOT SWAP CONTROLLER, 80V, HTSSOP-28; Controller Applications:48V Servers, Base Station Power Distribution, Networking Routers & Switchers, PLC Power Management; Input Voltage:-; Supply Voltage Min:10V; Supply Voltage Max:80V; RoHS Compliant: Yes
HOT SWAP CONTROLLER, 80V, TSSOP28; CONTR; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
HOT SWAP CONTROLLER, 3-20V, POWERPAD-SO8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; RoHS Compliant: Yes
HOT SWAP CONTROLLER, 3-20V, SOIC-8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of RoHS Compliant: Yes
HOT-SWAP CONTROLLER, 20V, QFN-16; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of RoHS Compliant: Yes
EFUSE PROTECTION SWITCH, 5V, VSON-10; Controller Applications:HDD and SSD Drives, Set Top Boxes, Servers/AUX Supplies , PCI/PCIe Cards, Adapter Powered Devices; Input Voltage:5V; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
EFUSE PROTECTION SWITCH, 5V, VSON-10; Controller Applications:HDD and SSD Drives, Set Top Boxes, Servers/AUX Supplies , PCI/PCIe Cards, Adapter Powered Devices; Input Voltage:5V; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
EFUSE PROTECTION SWITCH, 12V, VSON-10; Controller Applications:HDD and SSD Drives, Set Top Boxes, Servers/AUX Supplies , PCI/PCIe Cards, Adapter Powered Devices; Input Voltage:12V; Supply Voltage Min:4.5V; Supply Voltage Max:13.8V; RoHS Compliant: Yes
HOT-SWAP CONTROLLER, SO POWERPAD-8; Controller Applications:RAID Array, Telecommunication, Plug-In Circuit Boards, Disk Drive, SSD, PCIE, Fan Control; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; No. of Pins:8Pins RoHS Compliant: Yes
HOT-SWAP CONTROLLER, 20V, QFN-16; Controller Applications:RAID Arrays, Telecommunications, Plug In Circuit Boards, Disk Drives; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:QFN RoHS Compliant: Yes
HOT SWAP CONTROLLER, 5.5V-65V, VSSOP-10; Controller Applications:Automotive Body Electronics, Industrial Power Distribution and Control; Input Voltage:-; Supply Voltage Min:5.5V; Supply Voltage Max:65V; Controller IC Case RoHS Compliant: Yes
HIGH SIDE PROTECTION, CNTRL, MSOP10; Controller Applications:Automotive Body Electronics, Industrial Power Distribution and Control; Input Voltage:65V; Supply Voltage Min:5.5V; Supply Voltage Max:65V; Controller IC Case Style:MSOP; RoHS Compliant: Yes
HOT SWAP CONTROLLER, 20V, HSOP-8; Controller Applications:Disk Drives, Plug In Circuit Boards, RAID Arrays, Telecommunications; Input Voltage:-; Supply Voltage Min:3V; Supply Voltage Max:20V; Controller IC Case Style:HSOP; No. of RoHS Compliant: Yes
HOT-SWAP CONTROLLER, 80V, VSSOP-10; Controller Applications:Base Stations, Plug In Modules, Server Backplane, Storage Area Networks, Medical Systems; Input Voltage:-; Supply Voltage Min:9V; Supply Voltage Max:80V; Controller IC Case RoHS Compliant: Yes
EFUSE W/PRECISE CURRT LIMT/OV PROTECTION; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
HOT SWAP CONTROLLER, 2.7V-18V, TQFN-28; Controller Applications:Blade Server, Server I/O Card, RAID System, Disk Drive Power, Storage & Industrial Applications; Input Voltage:-; Supply Voltage Min:2.7V; Supply Voltage Max:18V RoHS Compliant: Yes
HOT SWAP CTRL, -100V TO -9V, SOT-23-6; Controller Applications:Network Routers and Servers, Network Switches, Telecom Line Cards; Input Voltage:-; Supply Voltage Min:-100V; Supply Voltage Max:-9V; Controller IC Case Style:SOT-23; No.RoHS Compliant: Yes