DC / DC Inductorless Charge Pumps

Parts from DC / DC Inductorless Charge Pumps Category

Viewing page 2 of 12
21 to 40 of 239 parts currently displaying
TC7660CPA. from Microchip
Microchip

DC-DC CONVERTER ROHS COMPLIANT: YES

TC7660EOA. from Microchip
Microchip

DC-DC CONVERTER ROHS COMPLIANT: YES

TC7660SCOA. from Microchip
Microchip

Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:12V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-12V; Product Range:- RoHS Compliant: Yes

TC7660SEOA. from Microchip
Microchip

HIGH VOLTAGE DC-DC CONVERTER ROHS COMPLIANT: YES

TC962CPA. from Microchip
Microchip

HIGH OUTPUT DC/DC CONVERTER ROHS COMPLIANT: YES

LM2664M6/NOPB from Texas Instruments
Texas Instruments

IC, DC/DC VOLTAGE CONVERTER, 6-SOT-23; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

LM2660M/NOPB from Texas Instruments
Texas Instruments

SWITCHING REG, SINGLE, 100MA, 8SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

LM2660MM/NOPB from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, DOUBLER/INV, VSSOP-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes

LM2664M6X/NOPB from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, DOUBLER/INV, SOT-23-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable RoHS Compliant: Yes

LM2665M6/NOPB from Texas Instruments
Texas Instruments

CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

LM2775DSGT from Texas Instruments
Texas Instruments

CHARGE PUMP, BOOST, 5V, WSON-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

LM2776DBVR from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, INVERTING, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes

LM7705MME/NOPB from Texas Instruments
Texas Instruments

DC-DC CONV, BUCK, 92KHZ, VSSOP-8; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:26mA; Fixed Output Voltage Nom.:-232mV; Adjustable Output Voltage RoHS Compliant: Yes

MAX660MX/NOPB from Texas Instruments
Texas Instruments

CHARGE PUMP, DOUBLER/INV, 80KHZ, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

REG710NA-3.3/3K from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:3.3V; Adjustable Output RoHS Compliant: Yes

REG71050DDCT from Texas Instruments
Texas Instruments

DC-DC CONV, BUCK/BOOST, TSOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:60mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

TPS60400DBVT from Texas Instruments
Texas Instruments

CHARGE PUMP INVERTER, SMD, 60400, REEL; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes

TPS60403DBVT from Texas Instruments
Texas Instruments

CHARGE PUMP INVERTER, SMD, 60403, REEL; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

TPS60150DRVR from Texas Instruments
Texas Instruments

DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes

TPS60403QDBVRQ1 from Texas Instruments
Texas Instruments

CHRG PMP, INV, ADJ, 60MA, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes

See more parts featured in this category or return to DC / DC Power Management
Viewing page 2 of 12
21 to 40 of 239 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us