DC / DC Power Management
Category Selection
View Parts from CategoryDC / DC Integrated Fixed POL Converters
104 parts
Parts from DC / DC Power Management Category
IC, DC/DC VOLTAGE CONVERTER, 6-SOT-23; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
SWITCHING REG, SINGLE, 100MA, 8SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC-DC CHARGE PUMP, DOUBLER/INV, VSSOP-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes
DC-DC CHARGE PUMP, DOUBLER/INV, SOT-23-6; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable RoHS Compliant: Yes
CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:40mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
CHARGE PUMP, BOOST, 5V, WSON-8; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes
DC-DC CHARGE PUMP, INVERTING, SOT-23-6; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes
DC-DC CONV, BUCK, 92KHZ, VSSOP-8; Output Type:Fixed; Input Voltage Min:3V; Input Voltage Max:5.25V; DC / DC Converter IC Case:VSSOP; No. of Pins:8Pins; Output Current:26mA; Fixed Output Voltage Nom.:-232mV; Adjustable Output Voltage RoHS Compliant: Yes
CHARGE PUMP, DOUBLER/INV, 80KHZ, SOIC-8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:100mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC-DC CHARGE PUMP, BUCK/BOOST, SOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:30mA; Fixed Output Voltage Nom.:3.3V; Adjustable Output RoHS Compliant: Yes
DC-DC CONV, BUCK/BOOST, TSOT-23-6; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:60mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes
CHARGE PUMP INVERTER, SMD, 60400, REEL; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.25V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable OutputRoHS Compliant: Yes
CHARGE PUMP INVERTER, SMD, 60403, REEL; Output Type:Adjustable; Input Voltage Min:1.6V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
DC-DC CHARGE PUMP, BOOST, WSON-6; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WSON; No. of Pins:6Pins; Output Current:140mA; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage RoHS Compliant: Yes
CHRG PMP, INV, ADJ, 60MA, SOT23-5; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:5Pins; Output Current:60mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
IC, CONVERTER, DC/DC CHARGE PUMP; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
CONVERTER, DC/DC CHARGE PUMP, SMD; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:200mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
IC, DC DC CONVERTER; Output Type:Adjustable; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:SOT-23; No. of Pins:6Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:3.6V; RoHS Compliant: Yes
CHARGE PUMP DC/DC CONVERTER, MSOP-8; Output Type:Fixed; Input Voltage Min:2V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:150mA; Fixed Output Voltage Nom.:3.3V; Topology:Buck, Boost RoHS Compliant: Yes