AC / DC Converters
Parts from AC / DC Converters Category
Input Voltage AC Min:100V; Input Voltage AC Max:250V; AC / DC Converter Case Style:DIP; No. of Pins:7Pins; Power Rating:19W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:19W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
Input Voltage AC Min:100V; Input Voltage AC Max:250V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:19W; Topology:Flyback; Operating Temperature Min:-; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
SMPS CONTROLLER, SOIC-8, FULL REEL; Input Voltage AC Min:-; Input Voltage AC Max:-; AC / DC Converter Case Style:SOIC; No. of Pins:8Pins; Power Rating:75W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC, SMPS CONTROLLER, SOIC-16, FULL REEL; Input Voltage AC Min:70V; Input Voltage AC Max:276V; AC / DC Converter Case Style:SOIC; No. of Pins:16Pins; Power Rating:250W; Topology:Flyback; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, SMPS CONTROLLER, SOIC-16; Input Voltage AC Min:70V; Input Voltage AC Max:276V; AC / DC Converter Case Style:SOIC; No. of Pins:16Pins; Power Rating:250W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
AC/DC CONV, FLYBACK, SOT-223-4; Input Voltage AC Min:100V; Input Voltage AC Max:250V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:8W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
AC/DC CONVERTER, FLYBACK, DIP-7; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:7Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
AC/DC CONVERTER, FLYBACK, SOT-223-4; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-; Operating TemperatureRoHS Compliant: Yes
AC/DC CONVERTER, FLYBACK, DIP-7; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:7Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-; Operating Temperature RoHS Compliant: Yes
AC/DC CONVERTER, FLYBACK, SOT-223-4; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:14W; Topology:Flyback; Operating Temperature Min:-; Operating TemperatureRoHS Compliant: Yes
AC/DC CONVERTER, FLYBACK, SOT-223-4; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOT-223; No. of Pins:4Pins; Power Rating:25W; Topology:Flyback; Operating Temperature Min:-; Operating TemperatureRoHS Compliant: Yes
AC/DC CONVERTER, 75KHZ, SOIC-7; Input Voltage AC Min:30V; Input Voltage AC Max:700V; AC / DC Converter Case Style:SOIC; No. of Pins:7Pins; Power Rating:-; Topology:Buck, Buck-Boost, Flyback; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
AC/DC COOLSET; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOIC; No. of Pins:12Pins; Power Rating:45W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product RoHS Compliant: Yes
AC/DC COOLSET; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOIC; No. of Pins:12Pins; Power Rating:22W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product RoHS Compliant: Yes
AC/DC COOLSET; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SOIC; No. of Pins:12Pins; Power Rating:39W; Topology:Flyback; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; Product RoHS Compliant: Yes