Power Management ICs - PMIC
Category Selection
View Parts from CategoryVoltage References
1281 parts
PWM Controllers
634 parts
DC / DC Power Management
943 parts
Voltage Regulators
8314 parts
Parts from Power Management ICs - PMIC Category
AC/DC CONV, FLYBACK, 19.5W, 150DEG C ROHS COMPLIANT: YES
AC/DC CONV, HALF BRIDGE, 260W, 130DEGC ROHS COMPLIANT: YES
AC/DC CONV, HALF BRIDGE, 260W, 130DEGC ROHS COMPLIANT: YES
AC/DC CONV, FLYBACK, 60W, -25 TO 85DEGC ROHS COMPLIANT: YES
AC/DC CONV, FLYBACK, -25 TO 125DEGC ROHS COMPLIANT: YES
AC/DC CONV, FLYBACK, 8W, -40 TO 125DEGC ROHS COMPLIANT: YES
AC/DC CONV, FLYBACK, 8W, -40 TO 125DEGC ROHS COMPLIANT: YES
AC/DC CONV, FLYBACK, 8W, -40 TO 125DEGC ROHS COMPLIANT: YES
AC/DC CONV, FLYBACK, 15W, -40 TO 125DEGC ROHS COMPLIANT: YES
AC/DC, 85-265VAC, 5W, 7SMD; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SMD; No. of Pins:8Pins; Power Rating:5W; Topology:-; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; RoHS Compliant: Yes
AC/DC, 85-265VAC, 6.5W, 7SMD; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SMD; No. of Pins:8Pins; Power Rating:6.5W; Topology:-; Operating Temperature Min:-40 C; Operating Temperature Max:150 C; RoHS Compliant: Yes
AC/DC CONVERTOR, FLYBACK, EDIP-12; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:DIP; No. of Pins:11Pins; Power Rating:22.5W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
AC/DC CONV, FLYBACK, -40 TO 150DEG C; Input Voltage AC Min:85V; Input Voltage AC Max:265V; AC / DC Converter Case Style:SIP; No. of Pins:7Pins; Power Rating:137W; Topology:Flyback; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes