Modem
Parts from Modem Category
Baud Rate:4800baud; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:52Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes
PROGRAMMABLE VOICE DAA, 0 TO 70DEG C ROHS COMPLIANT: YES
PROG MODEM, -40 TO 85DEG C, TQFP-48; Baud Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TQFP; No. of Pins:48Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
PROG VOICE DAA, 0 TO 70DEG C, SOIC-16; Baud Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
PROG VOICE DAA, 0 TO 70DEG C, SOIC-16; Baud Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
PROG VOICE DAA, 0 TO 70DEG C, TSSOP-16; Baud Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
PROG VOICE DAA, 0 TO 70DEG C, TSSOP-20; Baud Rate:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:TSSOP; No. of Pins:20Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; RoHS Compliant: Yes
FSK POWER LINE TRANSCEIVER, -40TO85DEG C; Baud Rate:4.8Kbaud; Supply Voltage Min:7.5V; Supply Voltage Max:13.5V; Controller IC Case Style:HTSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes