Ethernet Controllers
Parts from Ethernet Controllers Category
ULTRA LOWER POWER GE SWITCH; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
ULTRA LOWER POWER GE SWITCH; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
X16 FE SWITCH; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
ETHERNET SWITCH, 9GBPS, FBGA-256; Controller IC Case Style:FBGA; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DUAL GE PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
10/100/1000 BASE T SINGLE PHY, BGA-117; Data Rate:-; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:BGA; No. of Pins:117Pins; Operating Temperature Min:- RoHS Compliant: Yes
10/100/1000 BASE T GE PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
10/100/1000 BASE T SINGLE PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SINGLE GE PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
SINGLE GBE PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
ETHERNET TRANSCEIVER, 1GBPS, FBGA-100; Data Rate:1Gbps; Ethernet Type:IEEE 802.3, IEEE 802.3u, IEEE 802.3ab; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:FBGA; No. of Pins:100Pins; IC Interface Type:MII, RoHS Compliant: Yes
QUAD PORT 10/100/1000 BASE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
QUAD PORT 10/100/1000 BASE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DUAL PORT 10/100/1000 BASE T PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
QUAD 1000/100/10 BASE T PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
DUAL PORT 10/100/1000 BASE T PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
100GBPS PHY ETHERNET CONTROLLERS; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
10G PHY ETHERNET CONTROLLERS; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
AUTOMOTIVE BROADR-REACH PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
AUTOMOTIVE BROADR-REACH PHY; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes