Microcontrollers - MCU
Category Selection
View Parts from Category16 / 32 Bit Microcontrollers - MCU - ARM
2238 parts
Other 16 / 32 Bit Microcontrollers - MCU
577 parts
Parts from Microcontrollers - MCU Category
32 Bit Microcontroller, K1 Baseline Series, ARM Cortex-M4, 100 MHz, 256 KB, 64 KB, 144, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K1 Baseline Series, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 64, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 50 MHz, 128 KB, 16 KB, 48, QFN RoHS Compliant: Yes
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 50 MHz, 128 KB, 16 KB, 48, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 50 MHz, 128 KB, 16 KB, 64, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 72 MHz, 128 KB, 32 KB, 64, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 72 MHz, 256 KB, 64 KB, 64, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K2 USB Series, ARM Cortex-M4, 72 MHz, 256 KB, 64 KB, 100, LQFP RoHS Compliant: Yes
MCU, 32BIT, CORTEX-M4, 100MHZ, LQFP-100 ROHS COMPLIANT: YES
32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 100 MHz, 512 KB, 128 KB, 144, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 100 MHz, 256 KB, 64 KB, 144, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 120 MHz, 1 MB, 128 KB, 144, LQFP RoHS Compliant: Yes
32 Bit Microcontroller, K6 Ethernet Series, ARM Cortex-M4, 150 MHz, 1 MB, 128 KB, 144, LQFP RoHS Compliant: Yes
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-100; Product Range:STM32 F1 ARM Cortex-M3 Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB RoHS Compliant: Yes
MICROCONTROLLER MCU, 32 BIT, CORTEX-M3, 72MHZ, LQFP-64; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:64KB RoHS Compliant: Yes
MCU, 32BIT, 48MHZ, UFQFPN-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes
MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F1 Series Microcontrollers; Architecture:ARM Cortex-M3; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:64KB; RAM Memory Size:20KB; No. of Pins:36Pins; MCU Case Style:VFQFPN;RoHS Compliant: Yes
MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:16KB; RAM Memory Size:12KB; No. of Pins:32Pins; MCU Case Style:LQFP; RoHS Compliant: Yes
MCU, 32BIT, 72MHZ; Product Range:STM32 Family STM32F3 Series Microcontrollers; Architecture:ARM Cortex-M4F; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:32KB; RAM Memory Size:12KB; No. of Pins:32Pins; MCU Case Style:LQFP; RoHS Compliant: Yes