16 / 32 Bit Microcontrollers - MCU - ColdFire

Parts from 16 / 32 Bit Microcontrollers - MCU - ColdFire Category

Viewing page 1 of 4
1 to 20 of 61 parts currently displaying
MC68360AI25VL from Nxp

32 BIT MICROCONTROLLER MCU, COLDFIRE, 25MHZ, FQFP-240; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:2.5KB; No. of I/O Pins:3RoHS Compliant: Yes

MC68332ACEH25 from Nxp

32BIT MCU,2KRAM,TPU,QSM; Product Range:Coldfire Family MC683xx Series Microcontrollers; Architecture:CPU32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:-; RAM Memory Size:2KB; No. of Pins:132Pins; MCU Case Style:QFP; No. RoHS Compliant: Yes

MCF51QU128VLH from Nxp

MCU, 32BIT, COLDFIRE V1, 50MHZ, LQFP-64; Product Range:ColdFire+ Family MCF51QU Series Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of RoHS Compliant: Yes

MC68332ACEH16 from Nxp

32 Bit Microcontroller, Modular Architecture, Coldfire v1, 16 MHz, 2 KB, 132, QFP RoHS Compliant: Yes

MCF52232CAF50 from Nxp

MCU, 32BIT, COLDFIRE V2, 50MHZ, LQFP-80; Product Range:Coldfire Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:80Pins; MCU Case Style:LQFP RoHS Compliant: Yes

MCF52236AF50 from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 50MHZ, LQFP-80; Product Range:Coldfire V2 Family MCF5223x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; No. of Pins:80Pins RoHS Compliant: Yes

MCF5212CAE66 from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 66MHZ, LQFP-64; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:32KBRoHS Compliant: Yes

MCF5213CAF66 from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 66MHZ, LQFP-100; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; No. of Pins:100PinsRoHS Compliant: Yes

MCF5213CAF80 from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 80MHZ, LQFP-100; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; No. of Pins:100PinsRoHS Compliant: Yes

MCF5213LCVM66 from Nxp

32-BIT MICROCONTROLLER IC; Product Range:Coldfire Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:81Pins; MCU Case Style:BGA RoHS Compliant: Yes

MCF5213LCVM80 from Nxp

32-BIT MICROCONTROLLER IC; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:81Pins RoHS Compliant: Yes

MCF5216CVM66 from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 66MHZ, BGA-256; Product Range:Coldfire V2 Family MCF521x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:66MHz; Program Memory Size:2KB; RAM Memory Size:64KB RoHS Compliant: Yes

MCF51QE128CLH from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 50MHZ, LQFP-64; Product Range:Coldfire V1 Family MCF51QE Series Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:8KB RoHS Compliant: Yes

MCF51QE32CLH from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 50MHZ, LQFP-64; Product Range:Coldfire V1 Family MCF51QE Series Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB RoHS Compliant: Yes

MCF51QE32LH from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 50MHZ, LQFP-64; Product Range:Coldfire Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

MCF51QE64CLH from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V1, 50MHZ, LQFP-64; Product Range:Coldfire+ Family MCF51QE Series Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MCF51QE96CLH from Nxp

MCU, 32BIT, COLDFIRE V1, 50MHZ, LQFP-64; Product Range:Coldfire Microcontrollers; Architecture:Coldfire v1; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:96KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:LQFP RoHS Compliant: Yes

MCF51MM256CLK from Nxp

32 Bit Microcontroller, Flexis, Coldfire v1, 50 MHz, 256 KB, 32 KB, 80, LQFP RoHS Compliant: Yes

MCF52234CAL60 from Nxp

MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 60MHZ, LQFP-112; Product Range:Coldfire V2 Family MCF5223x Series Microcontrollers; Architecture:Coldfire v2; No. of Bits:32bit; CPU Speed:60MHz; Program Memory Size:256KB; No. of I/O Pins:73RoHS Compliant: Yes

MCF51AC256ACLKE from Nxp

32 Bit Microcontroller, Flexis, Coldfire v1, 50 MHz, 256 KB, 32 KB, 80, LQFP RoHS Compliant: Yes

See more parts featured in this category or return to Microcontrollers - MCU
Viewing page 1 of 4
1 to 20 of 61 parts currently displaying