Memory

Memory, specifically semiconductor memory, is used for storing instruction and data. It is an important component in electronics for computer-based printed circuit board (PCB) assemblies. Basically, it functions like the brain – it takes in data, processes this, and then stores the information for later use.

A memory chip has memory cells, and these cells have one or more transistors. The chip has address pins where memory address is applied. This type of address is a binary number that is essential for ensuring the accessibility of data.

In the 1960s, the earliest form of semiconductor memory using bipolar transistors was introduced. In 1961, Texas Instruments provided the U.S. Air Force with bipolar semiconductor memory created using discrete devices. Fairchild Semiconductor’s Bob Norman then introduced solid-state memory for integrated circuits, but it wasn’t until 1965 when IBM came out with the SP95, the first bipolar semiconductor integrated circuit chip.

At present, semiconductor memory comes in different forms. There are:

  • Integrated circuits for printed board assemblies
  • Compact flash cards
  • Solid-state hard drives
  • USB memory cards
  • SD memory cards

Semiconductor memory can be integrated as onboard memory for microprocessor chips.

Memory devices are used for numerous applications, including:

  • Hard disk drives
  • Printers
  • Desktop computers
  • Main computer memory
  • Graphics cards
  • Mobile phones
  • Printers
  • Modems
  • Anti-lock braking systems (ABS)
  • Flight controllers
  • Digital cameras
  • Tablets
  • Medical equipment

Types

There are two main types of memory according to how it operates: RAM and ROM.

  • RAM, which stands for “random access memory”, refers to semiconductor memory that is volatile, so it needs power to retain data. It is also readable and writable. DRAM (dynamic random access memory), SRAM (static random access memory), and CAM (content-addressable memory) are all RAM memory devices.
  • ROM is read-only memory. It is non-volatile, so data is retained even without power. It stores permanent data but the device cannot be written to, only read from. Examples of ROM are EPROM (erasable programmable ROM), MROM (mask programmed ROM), PROM (programmable read-only memory), and EEPROM (electrically erasable programmable ROM).

Category Selection

View Parts from Category

Parts from Memory Category

Viewing page 1 of 162
1 to 20 of 3240 parts currently displaying
H5TQ2G63DFR-RDC from Hynix Semiconductor
Hynix Semiconductor

SDRAM, DDR3, 2GB (X16), 96FBGA; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:128M x 16bit; Access Time:-; Page Size:2048Byte; Memory Case Style:FBGA; No. of Pins:96; IC Interface Type:-; Operating Temperature Min:0°C; RoHS Compliant: Yes

H5TQ4G63MFR-H9C from Hynix Semiconductor
Hynix Semiconductor

SDRAM, DDR3, 4GB (X16), 96FBGA; Memory Type:DRAM - Synchronous; DRAM Memory Configuration:256M x 16bit; Access Time:-; Page Size:2048Byte; Memory Case Style:FBGA; No. of Pins:96; IC Interface Type:-; Operating Temperature Min:0°C; RoHS Compliant: Yes

IS43TR16256A-125KBL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 256M X 16BIT, BGA-96; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:800MHz; Memory Case Style:BGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:-; MSL:- RoHS Compliant: Yes

IS43TR16256A-125KBLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 256M X 16BIT, BGA-96; DRAM Type:DDR3; DRAM Density:4Gbit; DRAM Memory Configuration:256M x 16bit; Clock Frequency:800MHz; Memory Case Style:BGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:-; MSL:MSL 3 - 168 hours RoHS Compliant: Yes

IS43TR16640A-125JBLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 64M X 16BIT, FBGA-96; DRAM Type:DDR3; DRAM Density:1Gbit; DRAM Memory Configuration:64M x 16bit; Clock Frequency:800MHz; Memory Case Style:FBGA; No. of Pins:96Pins; Supply Voltage Nom:1.5V; Access Time:-; MSL:- RoHS Compliant: Yes

NTE4164 from Nte Electronics
Nte Electronics

DRAM Memory IC; DRAM Type:SDRAM; DRAM Density:64Kbit; DRAM Memory Configuration:-; Clock Frequency:-; Memory Case Style:DIP; No. of Pins:16Pins; Supply Voltage Nom:5V; Access Time:150ns; Operating Temperature Min:-; Product Range:-

IS42S16400F-7TLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, IND, 4M X 16, 3V, 54TSOP2; DRAM Memory Configuration:4 BLK (1M x 16); Access Time:5.4ns; Page Size:64Mbit; No. of Pins:54Pins; Memory Case Style:TSOP-II; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; IC RoHS Compliant: Yes

IS41LV16100D-50TLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 16MBIT, TSOP-II-44; DRAM Type:EDO; DRAM Density:16Mbit; DRAM Memory Configuration:1M x 16bit; Clock Frequency:-; Memory Case Style:TSOP-II; No. of Pins:44Pins; Supply Voltage Nom:3.3V; Access Time:50ns; MSL:- RoHS Compliant: Yes

IS41LV16105D-50TLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 16MBIT, TSOP-II-44; DRAM Type:FP; DRAM Density:16Mbit; DRAM Memory Configuration:1M x 16bit; Clock Frequency:-; Memory Case Style:TSOP-II; No. of Pins:44Pins; Supply Voltage Nom:3.3V; Access Time:50ns; MSL:- RoHS Compliant: Yes

IS43DR16640C-25DBLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 64M X 16BIT, WBGA-84; DRAM Memory Configuration:64M x 16bit; Memory Case Style:WBGA; No. of Pins:84Pins; IC Interface Type:-; Access Time:-; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

IS43TR16128C-125KBL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 128M X 16BIT, BGA-96; DRAM Memory Configuration:128M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:-; Access Time:-; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:95°C; Product RoHS Compliant: Yes

IS43TR16256AL-125KBL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 256M X 16BIT, BGA-96; DRAM Memory Configuration:256M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:-; Access Time:-; Page Size:-; Operating Temperature Min:0°C; Operating Temperature Max:95°C; Product RoHS Compliant: Yes

IS43TR16256AL-125KBLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

DRAM, 256M X 16BIT, BGA-96; DRAM Memory Configuration:256M x 16bit; Memory Case Style:BGA; No. of Pins:96Pins; IC Interface Type:-; Access Time:-; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:95°C; Product RoHS Compliant: Yes

IS42S16160B-7BL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, 256MBIT, 143MHZ, TSOP-54; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:4 BLK (4M x 16); Clock Frequency:143MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:7ns; MSL:- RoHS Compliant: Yes

IS42S16400D-7TL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, 64MBIT, 143MHZ, TSOP-54; DRAM Type:SDRAM; DRAM Density:64Mbit; DRAM Memory Configuration:1M x 16bit; Clock Frequency:143MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:7ns; MSL:- RoHS Compliant: Yes

IS42S16800D-7TL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, 128MBIT, 143MHZ, TSOP-54; DRAM Type:SDR; DRAM Density:128Mbit; DRAM Memory Configuration:16M x 8bit; Clock Frequency:143MHz; Memory Case Style:TSOP; No. of Pins:54Pins; Supply Voltage Nom:3.3V; Access Time:7ns RoHS Compliant: Yes

IS42S32800B-7BL from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, 256MBIT, 143MHZ, BGA-90; DRAM Type:SDR; DRAM Density:256Mbit; DRAM Memory Configuration:4 BLK (2M x 32); Clock Frequency:143MHz; Memory Case Style:BGA; No. of Pins:90Pins; Supply Voltage Nom:3.3V; Access Time:7ns RoHS Compliant: Yes

IS42S16320D-7BLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, 512MBIT, 143MHZ, BGA-54; DRAM Memory Configuration:32M x 16bit; Memory Case Style:BGA; No. of Pins:54Pins; IC Interface Type:LVTTL; Access Time:7ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C;RoHS Compliant: Yes

IS42VM16160K-75BLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, 256MBIT, 133MHZ, BGA-54; DRAM Memory Configuration:16M x 16bit; Memory Case Style:BGA; No. of Pins:54Pins; IC Interface Type:LVCMOS; Access Time:7.5ns; Page Size:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

IS43TR16256A-15HBLI from Integrated Silicon Solution (Issi)
Integrated Silicon Solution (Issi)

SDRAM, DDR3, 4GB, 1333MT/S, FBGA-96; DRAM Memory Configuration:256M x 16bit; Memory Case Style:FBGA; No. of Pins:96Pins; IC Interface Type:-; Access Time:13.5ns; Page Size:16Kbit; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - ICs
Viewing page 1 of 162
1 to 20 of 3240 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us