Logic
Category Selection
View Parts from CategoryLevel Shifters
389 parts
FIFOs
8 parts
Gates & Inverters
1833 parts
Counters
209 parts
Latches
195 parts
Flip Flops
424 parts
Multivibrators
104 parts
Shift Registers
237 parts
Bus Switches
74 parts
Parts from Logic Category
Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
Logic Family / Base Number:74LVC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74244 RoHS Compliant: Yes
Logic Family / Base Number:74LVC245; Logic Device Type:Transceiver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74245; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVC245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74245; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVC541; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74541 RoHS Compliant: Yes
Logic Family / Base Number:74LVC541; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74541 RoHS Compliant: Yes
Logic Family / Base Number:74LVT125; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Logic IC Base Number:74125 RoHS Compliant: Yes
Logic Family / Base Number:74LVT125; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Logic IC Base Number:74125 RoHS Compliant: Yes
Logic Family / Base Number:74LVT244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; Logic IC Base Number:74245 RoHS Compliant: Yes
Logic Family / Base Number:74ABT126; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic IC Base Number:74126 RoHS Compliant: Yes
Logic Family / Base Number:74ABT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic IC Base Number:74244 RoHS Compliant: Yes
Logic Family / Base Number:74ABT245; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74ABT; Logic IC Base Number:74245 RoHS Compliant: Yes
Logic Family / Base Number:74AHC1G125; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC; Product Range:- RoHS Compliant: Yes
Logic Device Type:Transceiver, Translating; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALVC; Logic IC Base Number:74164; Operating Temperature Min:-40°C RoHS Compliant: Yes
Logic Family / Base Number:74ALVC16245; Logic Device Type:Transceiver, Translating; Logic Case Style:SSOP; No. of Pins:48Pins; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Logic IC Family:74ALVC; Logic IC Base Number:7416245 RoHS Compliant: Yes
Logic Family / Base Number:74ALVC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74ALVC; Product Range:- RoHS Compliant: Yes
Logic Device Type:Buffer / Line Driver; Logic Case Style:VSSOP; No. of Pins:8Pins; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic IC Family:74AUP; Logic IC Base Number:742G126; Operating Temperature Min:-40°C RoHS Compliant: Yes
Logic Device Type:Buffer; Logic Case Style:TSSOP; No. of Pins:6Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic IC Base Number:742G34; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74HCT7541; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic IC Base Number:747541 RoHS Compliant: Yes