Logic
Category Selection
View Parts from CategoryLevel Shifters
389 parts
FIFOs
8 parts
Gates & Inverters
1833 parts
Counters
209 parts
Latches
195 parts
Flip Flops
424 parts
Multivibrators
104 parts
Shift Registers
237 parts
Bus Switches
74 parts
Parts from Logic Category
Logic Family / Base Number:74VHC1G05; Logic Device Type:Buffer / Driver; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74VHC; Logic IC Base Number:741G05; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer / Driver; Logic Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic IC Base Number:-; Operating Temperature Min:-55°CRoHS Compliant: Yes
Logic Family / Base Number:-; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SOT-553; No. of Pins:5Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:17SZ; Logic IC Base Number:-; Product Range:- RoHS Compliant: Yes
Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74AHCT125; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT; Logic IC Base Number:74125 RoHS Compliant: Yes
Logic Family / Base Number:74AHCT245; Logic Device Type:Transceiver, Bidirectional; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74AHCT; Logic IC Base Number:74245 RoHS Compliant: Yes
Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.2V; Supply Voltage Max:3.6V; Logic IC Family:74ALVC; Logic IC Base Number:7416245; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Logic Device Type:Transceiver, Translating; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic IC Family:74ALVC; Logic IC Base Number:74164; Operating Temperature Min:-40°C RoHS Compliant: Yes
Logic Family / Base Number:74HCT244; Logic Device Type:Buffer / Line Driver; Logic Case Style:DHVQFN EP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic IC Base Number:74244 RoHS Compliant: Yes
Logic Family / Base Number:74HCT245; Logic Device Type:Transceiver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Logic IC Base Number:74245; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74HCT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74HCT541; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:74HCT; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74HC244; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74244 RoHS Compliant: Yes
Logic Family / Base Number:74HC244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74244; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVC06; Logic Device Type:Buffer / Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC Base Number:7406; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVC07; Logic Device Type:Buffer / Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC Base Number:7407; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVC07; Logic Device Type:Buffer / Driver; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; Logic IC Base Number:7407; Product Range:- RoHS Compliant: Yes
Logic Family / Base Number:74LVC125; Logic Device Type:Buffer / Line Driver; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:74125A RoHS Compliant: Yes
Logic Family / Base Number:74LVC16244; Logic Device Type:Buffer / Line Driver; Logic Case Style:TSSOP; No. of Pins:48Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base Number:7416244 RoHS Compliant: Yes
BUFFER, DUAL, TRI-STATE, SC-88-6; Logic Family / Base Number:74LVC2G07; Logic Device Type:Buffer, Non Inverting; Logic Case Style:SC-88; No. of Pins:6Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes