Gates & Inverters
Parts from Gates & Inverters Category
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4093; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:-RoHS Compliant: Yes
MULTIFUNCTION GATE, SINGLE, 3 I/P, XSON8; Logic Family / Base Number:74AXP1T57; Logic Type:Multiple Function Gate; Output Current:-; No. of Inputs:3; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic Case Style:XSON; No. of RoHS Compliant: Yes
AND GATE, AEC-Q100, 2 I/P, TSSOP-10; Logic Family / Base Number:74AXP2T08; Logic Type:AND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:700mV; Supply Voltage Max:2.75V; Logic Case Style:TSSOP; No. of Pins:10Pins; Logic RoHS Compliant: Yes
NAND SCHMITT TRIGGER, -40 TO 125DEG C; Logic Family / Base Number:74AUP1G132; Logic Type:NAND Schmitt Trigger; Output Current:-; No. of Inputs:2; Supply Voltage Min:800mV; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes
HEX INVERTER, SCHMITT TRIGGER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74ALS14; Logic IC Family:74ALS; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes
LOGIC INVERTER GATE, SOIC-14, FULL REEL; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74ACT04; Logic IC Family:74ACT; Supply Voltage Min:4.5V RoHS Compliant: Yes
LOGIC AND GATE, QUAD, SOIC-14, FULL REEL; No. of Inputs:8Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:-; Logic IC Family:74AC; Supply Voltage Min:2V; Supply Voltage Max:6V; Output Current:24mA; Logic Type:AND GateRoHS Compliant: Yes
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
SINGLE AND GATE, 2I/P, SC-70-5; Logic Function:AND Gate; No. of Elements:Single; No. of Inputs:2Inputs; No. of Pins:5Pins; Logic Case Style:SC-70; Product Range:74AHC1G08; Logic IC Family:74AHC; Supply Voltage Min:2V; Family Type:AHCRoHS Compliant: Yes