Logic
Category Selection
View Parts from CategoryLevel Shifters
389 parts
FIFOs
8 parts
Gates & Inverters
1833 parts
Counters
209 parts
Latches
195 parts
Flip Flops
424 parts
Multivibrators
104 parts
Shift Registers
237 parts
Bus Switches
74 parts
Parts from Logic Category
FET BUS SWITCH, 4 CH, SOIC-14; No. of Channels:4Channels; Output Current:-; Logic Type:FET Bus Switch; Input Level:2V; No. of Pins:14Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes
BUS SWITCH, 8 BIT, TSSOP-20; No. of Channels:2Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 8 BIT, TSSOP-20; No. of Channels:1Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
FET BUS SWITCH, 2 CH, TSSOP-8; No. of Channels:2Channels; Output Current:128mA; Logic Type:FET Bus Switch; Input Level:2V; No. of Pins:8Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
BUS SWITCH, 10 BIT, SOIC-24; No. of Channels:2Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 10 BIT, TSSOP-24; No. of Channels:1Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes
BUS SWITCH, 8 BIT, SOIC-20; No. of Channels:1Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:20Pins; Logic Case Style:SOIC; Supply Voltage Min:4V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 10 BIT, SOIC-24; No. of Channels:2Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:24Pins; Logic Case Style:SOIC; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 10 BIT, TSSOP-24; No. of Channels:2Channels; Output Current:128mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:24Pins; Logic Case Style:TSSOP; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Operating TemperatureRoHS Compliant: Yes
BUS SWITCH, 8 BIT, DHVQFN-20; No. of Channels:8Channels; Output Current:-; Logic Type:Bus Switch; Input Level:1.7V; No. of Pins:20Pins; Logic Case Style:DHVQFN; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 8 BIT, TSSOP-20; No. of Channels:8Channels; Output Current:-; Logic Type:Bus Switch; Input Level:1.7V; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 4 BIT, TSSOP-14; No. of Channels:4Channels; Output Current:-; Logic Type:Bus Switch; Input Level:1.7V; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
BUS SWITCH, 4 BIT, TSSOP-14; No. of Channels:4Channels; Output Current:-; Logic Type:Bus Switch; Input Level:1.7V; No. of Pins:14Pins; Logic Case Style:TSSOP; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Operating Temperature RoHS Compliant: Yes
No. of Channels:16Channels; Output Current:12mA; Logic Type:Bus Transceiver; Input Level:2V; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:-RoHS Compliant: Yes
IC, 24BIT BUS SWITCH, TSSOP-56, FULL REEL; No. of Channels:24Channels; Output Current:64mA; Logic Type:Bus Switch; Input Level:2V; No. of Pins:56Pins; Logic Case Style:TSSOP; Supply Voltage Min:4V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC, 20BIT BUS SWITCH, TSSOP-48, FULL REEL; No. of Channels:20Channels; Output Current:64mA; Logic Type:Multiplexer / Demultiplexer Bus Switch; Input Level:2V; No. of Pins:48Pins; Logic Case Style:TSSOP; Supply Voltage Min:4V; MSL:- RoHS Compliant: Yes