GALs / PALs & SPLDs
Category Selection
View Parts from CategoryParts from GALs / PALs & SPLDs Category
Propagation Delay:10ns; No. of I/O s:8I/O s; Frequency:83MHz; Supply Current Max:95mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; Logic Type:EEPLD RoHS Compliant: Yes
Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; Logic Type:EEPLD RoHS Compliant: Yes
Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:125MHz; Supply Current Max:140mA; Logic Case Style:LCC; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year; Logic Type:EEPLDRoHS Compliant: Yes
Propagation Delay:7.5ns; No. of I/O s:8I/O s; Frequency:125MHz; Supply Current Max:130mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:-; Logic Type:EEPLD RoHS Compliant: Yes
Propagation Delay:10ns; No. of I/O s:10I/O s; Frequency:83.3MHz; Supply Current Max:90mA; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Product Range:-; MSL:-; Logic Type:EEPLD RoHS Compliant: Yes
Propagation Delay:20ns; No. of I/O s:10I/O s; Frequency:50MHz; Supply Current Max:80mA; Logic Case Style:SOIC; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Propagation Delay:5ns; No. of I/O s:8I/O s; Frequency:166MHz; Supply Current Max:115mA; Logic Case Style:LCC; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:105mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
Propagation Delay:15ns; No. of I/O s:8I/O s; Frequency:62MHz; Supply Current Max:80mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes