Parallel Drivers
Parts from Parallel Drivers Category
PARALLEL LATCHED DRIVER, -40 TO 85DEG C; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:-; Supply Voltage Max:12V; Driver Case Style:WSOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
SIPO DRIVER, -25 TO 75DEG C; Output Current:25mA; No. of Outputs:12Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-B; No. of Pins:20Pins; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
SIPO DRIVER, -40 TO 85DEG C; Output Current:25mA; No. of Outputs:8Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
SIPO DRIVER, -25 TO 85DEG C; Output Current:25mA; No. of Outputs:24Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
LATCHED DRIVER, 8 CHANNEL, 500mA, SOIC-24; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes