Drivers & Interfaces
Category Selection
View Parts from CategoryLVDS Devices
157 parts
Isolators
586 parts
Line Drivers
77 parts
CAN Bus Devices
315 parts
USB Interfaces
321 parts
SERDES Drivers
92 parts
I/O Expanders
346 parts
Parts from Drivers & Interfaces Category
USB Interface, Peripheral Controller, USB 2.0, 3 V, 3.6 V, VTQFP, 128 RoHS Compliant: Yes
USB Interface, USB Hub Controller, USB 2.0, 3 V, 3.6 V, QFN, 36 RoHS Compliant: Yes
USB Interface, USB Hub Controller, USB 3.0, 3 V, 3.6 V, QFN, 72 RoHS Compliant: Yes
USB TYPE-C CONTROLLER, QFN-24; USB IC Type:USB Type-C Controller; USB Standard:USB 2.0; Supply Voltage Min:4.1V; Supply Voltage Max:22V; Interface Case Style:QFN; No. of Pins:24Pins; Data Rate:-; No. of Ports:1 Port; Operating RoHS Compliant: Yes
PD CONTROLLER, USB 2.0, QFN-24; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 2.0; Supply Voltage Min:4.1V; Supply Voltage Max:22V; Interface Case Style:QFN; No. of Pins:24Pins; Data Rate:-; No. of RoHS Compliant: Yes
USB IC Type:USB Hub Controller; USB Standard:USB 2.0, 3.0; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Interface Case Style:SQFN; No. of Pins:56Pins; Data Rate:5Gbps; No. of Ports:4 Port; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
HSD PORT PROTECTION SW, USB 2.0, UMLP-16; USB IC Type:USB Type-C Port Protection; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:UMLP; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 RoHS Compliant: Yes
USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:Micro Pak; No. of Pins:8Pins; Data Rate:480Mbps; No. of Ports:1 Port; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; MSL:- RoHS Compliant: Yes
USB OTG TRANSCEIVER, 12MBPS, QFN-24; USB IC Type:USB OTG Transceiver; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:24Pins; Data Rate:12Mbps; No. of Ports:1 Port RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, 48MHZ, TQFP-48; USB IC Type:High Speed USB; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:3.45V; Interface Case Style:TQFP; No. of Pins:48Pins; Data Rate:12Mbps; No. of Ports:1 Port RoHS Compliant: Yes