Drivers & Interfaces
Category Selection
View Parts from CategoryLVDS Devices
157 parts
Isolators
586 parts
Line Drivers
77 parts
CAN Bus Devices
315 parts
USB Interfaces
321 parts
SERDES Drivers
92 parts
I/O Expanders
346 parts
Parts from Drivers & Interfaces Category
IC, CAN TXRX, 1MBPS, 1/1, 5.25V, SOIC-20; IC Interface Type:CAN; No. of TX Buffers:2; No. of RX Buffers:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature RoHS Compliant: Yes
IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
CAN CONTROLLER, 1MBPS, 1/1, 5.5V, TSSOP-20; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:TSSOP; No. of Pins:20Pins; Product Range:- RoHS Compliant: Yes
CAN CONTROLLER, 1MBPS, 1/1, 5.5V, DIP-18; IC Interface Type:SPI; No. of TX Buffers:3; No. of RX Buffers:2; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:18Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
CAN CONTROLLER WITH SPI INTERFACE, 20 QFN 4X4X0.9MM T/R ROHS COMPLIANT: YES
CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, TSSOP RoHS Compliant: Yes
IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes
CAN Bus, Controller, SPI, 3, 2, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
HS CAN TRANSC. (VIO) ROHS COMPLIANT: YES
IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
IC Interface Type:-; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:HVSON; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
IC Interface Type:CAN, Serial; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
IC Interface Type:CAN, SPI; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:2.8V; Supply Voltage Max:28V; Interface Case Style:HVSON; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating Temperature Max:150°C RoHS Compliant: Yes
CAN TRANSCEIVER, 1MBPS, 1DR/1RX, SON-8; IC Interface Type:CAN; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SON; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAN TRANSCEIVER, 1TX/RX, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN TRANSCEIVER, 1MBPS, 5.25V, SOIC-8; IC Interface Type:-; No. of TX Buffers:1; No. of RX Buffers:1; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes