TMS32
Parts from TMS32 Category
DSP, FIXED/FLOAT, 1GHZ, FCBGA-625; DSP Type:Fixed Point; No. of Bits:16bit; Frequency:1GHz; Flash Memory Size:-; DSP Case Style:FCBGA; No. of Pins:625Pins; No. of I/O s:32I/O s; No. of MIPS:-; Operating Temperature Min:-40°C RoHS Compliant: Yes
DSP, FIXED-PT, 16BIT, 120MHZ, NFBGA-196; DSP Type:Fixed Point; No. of Bits:16bit; Frequency:120MHz; Flash Memory Size:-; DSP Case Style:NFBGA; No. of Pins:196Pins; No. of I/O s:26I/O s; No. of MIPS:-; Embedded Interface Type:I2C, RoHS Compliant: Yes
16BIT DSP, SMD, 320C6713, TQFP208; DSP Type:Floating Point; No. of Bits:32 / 64bit; Frequency:200MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:208Pins; No. of I/O s:16I/O s; No. of MIPS:-; Embedded Interface Type:HPI, RoHS Compliant: Yes
DSP, F- POINT, C6713B, 300MHZ,272BGA; DSP Type:Floating Point; No. of Bits:32bit; Frequency:300MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:272Pins; No. of I/O s:16I/O s; No. of MIPS:-; Embedded Interface Type:HPI, I2C, RoHS Compliant: Yes
IC, 16BIT DSP, SMD, LQFP144, 320; DSP Type:Fixed Point; No. of Bits:32bit; Frequency:200MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:7I/O s; No. of MIPS:-; Embedded Interface Type:HPI, I2C, McBSP, RoHS Compliant: Yes
DSP, FLOAT-POINT, C6711, 200MHZ, 272BGA; DSP Type:Floating Point; No. of Bits:32bit; Frequency:200MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:272Pins; No. of I/O s:5I/O s; No. of MIPS:-; Embedded Interface Type:HPI, RoHS Compliant: Yes
C5000 DSP, SMD, 320VC5402, TQFP144; DSP Type:Fixed Point; No. of Bits:16bit; Frequency:100MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:8I/O s; No. of MIPS:100; Embedded Interface Type:HPI, McBSP; RoHS Compliant: Yes
IC, FIXED-PT DSP, 32BIT, 200MHZ, BGA-179; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, FIXED-PT DSP, 32BIT, 200MHZ, BGA-240; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 64 BIT, 300MHZ, BGA-272; DSP Type:Floating Point; No. of Bits:64bit; Frequency:300MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:272Pins; No. of I/O s:16I/O s; No. of MIPS:- RoHS Compliant: No
IC, FIXED-PT DSP, 32BIT, 300MHZ, BGA-201; DSP Type:Fixed Point; No. of Bits:32bit; Frequency:300MHz; Flash Memory Size:-; DSP Case Style:BGA; No. of Pins:201Pins; No. of I/O s:8I/O s; No. of MIPS:-; Operating Temperature Min:-40°C RoHS Compliant: No