Data & Signal Conversion
Category Selection
View Parts from CategoryParts from Data & Signal Conversion Category
Analogue to Digital Converter, 8 bit, 100 MSPS, Single, 2.7 V, 3.6 V, SSOP RoHS Compliant: Yes
Analogue to Digital Converter, 3.5 bit, 3 SPS, Dual (+/-), -5 V, 5 V, DIP RoHS Compliant: Yes
Analogue to Digital Converter, 3.5 bit, 3 SPS, Dual (+/-), -5 V, 5 V, DIP RoHS Compliant: Yes
Analogue to Digital Converter, 4.5 bit, 2 SPS, 4 V, 6 V, DIP RoHS Compliant: Yes
Analogue to Digital Converter, Octal, 10 bit, 200 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes
Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes
Analogue to Digital Converter, 3.5 bit, Single, 5 V, DIP RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; DNLĀ±:1.5LSB RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 3.5BIT, 3SPS, DIP-40; No. of Digits:3.5 Digits; Sampling Rate:3SPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:40PinsRoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 4.5BIT, 2SPS, DIP-28; No. of Digits:4.5 Digits; Sampling Rate:2SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:-; Supply Voltage Min:4V; Supply Voltage Max:-9V; MSL:- RoHS Compliant: Yes
Analogue to Digital Converter, Temp. Sensor Associated, 12 bit, 1 MSPS, Single, 1.65 V, 3.6 V RoHS Compliant: Yes
Analogue to Digital Converter, 16 bit, 200 kSPS, Single, 2.3 V, 5.25 V, LQFP RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, DIP-40; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:40PinsRoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 3.5BIT, DIP-40; No. of Digits:3.5 Digits; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:-; Supply Voltage Max:5V; MSL:- RoHS Compliant: Yes
10BIT ADC 1MSPS, SMD, 7477, SOT236; Resolution (Bits):10bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
IC, 8BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):8bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes