Analog-to-Digital Converters - ADC
Parts from Analog-to-Digital Converters - ADC Category
IC, 8BIT ADC, SERIAL, I/O, 8-DIP; Resolution (Bits):8bit; Sampling Rate:31kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:6.3V; ADC /RoHS Compliant: Yes
ADC, SINGLE, 8BIT, 31.25MSPS, SOIC-20; Resolution (Bits):8bit; Sampling Rate:31.25kSPS; Input Channel Type:Differential, Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes
ADC, 8BIT, 200KSPS, SPI, VSSOP-10; Resolution (Bits):8bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
IC, 10BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):10bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; RoHS Compliant: Yes
ADC, 10BIT, 200KSPS, SPI, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:200kSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
10BIT ADC, 8CH, POWERWISE, TSSOP16; Resolution (Bits):10bit; Sampling Rate:500kSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes
ADC, 8BIT, 20MSPS, TSSOP-24; Resolution (Bits):8bit; Sampling Rate:20MSPS; Input Channel Type:-; Data Interface:-; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC Case Style:TSSOP; No. of RoHS Compliant: Yes
IC, ADC, 12BIT, 188.9KSPS, I2C, SOT-6; Resolution (Bits):12bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
12BIT ADC, 1MSPS, SOT23-6, POWERWISE; Resolution (Bits):12bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
12BIT ADC, 4CH, 200KSPS, POWERWISE; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Single Ended; Data Interface:Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.25V; ADC / DAC Case RoHS Compliant: Yes
ADC, 12BIT, 10SPS, I2C, TSSOP-16; Resolution (Bits):12bit; Sampling Rate:10SPS; Input Channel Type:Pseudo Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:3V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes
ANALOG TO DIGITAL CONVERTER ADC, 12 BIT,; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
ADC, SAR, 16BIT, 250KSPS, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:250kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; ADC / DAC RoHS Compliant: Yes
IC, 12BIT ADC, I2C SERIAL, 6SOT23; Resolution (Bits):12bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes
IC, ADC, 12BIT, I2C, 10QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC / DAC CaseRoHS Compliant: Yes
ADC, 12BIT, 2-5.5V, 3.3KSPS, 10VSSOP; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes
ADC, 12BIT, 2-5.5V, 3.3KSPS, 10X2QFN; Resolution (Bits):12bit; Sampling Rate:3.3kSPS; Input Channel Type:Differential, Single Ended; Data Interface:SPI; Supply Voltage Type:Single; Supply Voltage Min:2V; Supply Voltage Max:5.5V; ADC RoHS Compliant: Yes
ADC, DELTA-SIGMA, 16BIT, 128SPS, SOT23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V;RoHS Compliant: Yes
16BIT ADC, SMD, 1100A0, SOT-23-6; Resolution (Bits):16bit; Sampling Rate:128SPS; Input Channel Type:Differential, Single Ended; Data Interface:I2C; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADC / RoHS Compliant: Yes