Analog-to-Digital Converters - ADC

Parts from Analog-to-Digital Converters - ADC Category

Viewing page 2 of 56
21 to 40 of 1102 parts currently displaying
AD9283BRSZ-100 from Analog Devices
Analog Devices

Analogue to Digital Converter, 8 bit, 100 MSPS, Single, 2.7 V, 3.6 V, SSOP RoHS Compliant: Yes

ICL7106CPLZ from Renesas
Renesas

Analogue to Digital Converter, 3.5 bit, 3 SPS, Dual (+/-), -5 V, 5 V, DIP RoHS Compliant: Yes

ICL7107CPLZ from Renesas
Renesas

Analogue to Digital Converter, 3.5 bit, 3 SPS, Dual (+/-), -5 V, 5 V, DIP RoHS Compliant: Yes

ICL7135CPIZ from Renesas
Renesas

Analogue to Digital Converter, 4.5 bit, 2 SPS, 4 V, 6 V, DIP RoHS Compliant: Yes

MCP3008-I/SL from Microchip
Microchip

Analogue to Digital Converter, Octal, 10 bit, 200 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

MCP3202-BI/SN from Microchip
Microchip

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

MCP3201-CI/SN from Microchip
Microchip

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

MCP3202-CI/P from Microchip
Microchip

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

MCP3204-CI/SL from Microchip
Microchip

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, SOIC RoHS Compliant: Yes

MCP3208-CI/P from Microchip
Microchip

Analogue to Digital Converter, 12 bit, 100 kSPS, Single, 2.7 V, 5.5 V, DIP RoHS Compliant: Yes

TC7107CPL... from Microchip
Microchip

Analogue to Digital Converter, 3.5 bit, Single, 5 V, DIP RoHS Compliant: Yes

ADS8507IBDW from Texas Instruments
Texas Instruments

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 40KSPS, SOIC-28; Resolution (Bits):16bit; Sampling Rate:40kSPS; Input Channel Type:Single Ended; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; DNLĀ±:1.5LSB RoHS Compliant: Yes

ICL7136CPLZ. from Renesas
Renesas

ANALOG TO DIGITAL CONVERTER ADC, 3.5BIT, 3SPS, DIP-40; No. of Digits:3.5 Digits; Sampling Rate:3SPS; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:40PinsRoHS Compliant: Yes

ICL7135CPIZ. from Renesas
Renesas

ANALOG TO DIGITAL CONVERTER ADC, 4.5BIT, 2SPS, DIP-28; No. of Digits:4.5 Digits; Sampling Rate:2SPS; Input Channel Type:Differential; Data Interface:Serial; Supply Voltage Type:-; Supply Voltage Min:4V; Supply Voltage Max:-9V; MSL:- RoHS Compliant: Yes

AD7298BCPZ from Analog Devices
Analog Devices

Analogue to Digital Converter, Temp. Sensor Associated, 12 bit, 1 MSPS, Single, 1.65 V, 3.6 V RoHS Compliant: Yes

AD7606BSTZ from Analog Devices
Analog Devices

Analogue to Digital Converter, 16 bit, 200 kSPS, Single, 2.3 V, 5.25 V, LQFP RoHS Compliant: Yes

TC7109ACPL. from Microchip
Microchip

ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, DIP-40; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:40PinsRoHS Compliant: Yes

TC7117CPL. from Microchip
Microchip

ANALOG TO DIGITAL CONVERTER ADC, 3.5BIT, DIP-40; No. of Digits:3.5 Digits; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Single; Supply Voltage Min:-; Supply Voltage Max:5V; MSL:- RoHS Compliant: Yes

ADCS7477AIMF/NOPB from Texas Instruments
Texas Instruments

10BIT ADC 1MSPS, SMD, 7477, SOT236; Resolution (Bits):10bit; Sampling Rate:1MSPS; Input Channel Type:Single Ended; Data Interface:Microwire, QSPI, Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

ADC081C027CIMK/NOPB from Texas Instruments
Texas Instruments

IC, 8BIT ADC, I2C, SAR, TSOT23-6; Resolution (Bits):8bit; Sampling Rate:188.9kSPS; Input Channel Type:Single Ended; Data Interface:2 Wire, I2C, Serial; Supply Voltage Type:Single; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; ADCRoHS Compliant: Yes

See more parts featured in this category or return to Data & Signal Conversion
Viewing page 2 of 56
21 to 40 of 1102 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us