CODECs / Encoders / Decoders
Category Selection
View Parts from CategoryCODECs
68 parts
Video Decoders
24 parts
Parts from CODECs / Encoders / Decoders Category
LOW POWER AUDIO CODEC; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. of Input RoHS Compliant: Yes
AUDIO CODEC, 24BIT, 192KSPS, LQFP-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:8; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:LQFP; No. of Pins:48Pins RoHS Compliant: Yes
LOW POWER STEREO CODEC, -40 TO 85DEG C; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:-; Audio IC Case Style:QFN; No. of Pins:20Pins; MSL:- RoHS Compliant: Yes
AUDIO CODEC, 16BIT, 64KSPS, TSSOP-20; Audio CODEC Type:General Purpose; No. of ADCs:1; No. of DACs:1; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Sampling Rate:64kSPS; Audio IC Case Style:TSSOP RoHS Compliant: Yes
TONE DECODER, 500KHZ, DIP-8; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:DIP; No. of Pins:8Pins; No. of Input RoHS Compliant: Yes
AUDIO CODEC, 24BIT, 192KSPS, HTQFP-64; Audio CODEC Type:Stereo; No. of ADCs:6; No. of DACs:8; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:HTQFP; No. of Pins:64Pins; No. RoHS Compliant: Yes
CODEC, AUDIO, STEREO, QFN-32, 320; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
AUDIO CODEC, 32 BIT, 192KHZ, QFN-32; AUD; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, LP AUDIO CODEC, 1.8V, 32QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of InputRoHS Compliant: Yes
IC, LP AUDIO CODEC, 1.8V, 32QFN; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of Input RoHS Compliant: Yes
CODEC, STEREO, 32BIT, 96KSPS, VQFN-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. ofRoHS Compliant: Yes
STEREO AUDIO CODEC, -40 TO 85DEG C, TQFN ROHS COMPLIANT: YES
TONE DECODER, SOIC-8; Audio CODEC Type:Tone Decoder; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Sampling Rate:-; Audio IC Case Style:SOIC; No. of Pins:8Pins; ADC / DAC Resolution:- RoHS Compliant: Yes
PROGRAMMABLE PCM CODEC, -40 TO 85DEG C ROHS COMPLIANT: YES
AUDIO CODEC, STEREO, 24BIT, 55/100KSPS, HVQFN-32; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:100kSPS; Audio IC Case Style:HVQFN; MSL:- RoHS Compliant: Yes
AUDIO CODEC, PCM/FILTER, QFP-52; Audio CODEC Type:PCM / Filter; No. of ADCs:-; No. of DACs:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:-; Audio IC Case Style:QFP; No. of Pins:52Pins; No. of InputRoHS Compliant: Yes
Audio Codec, Stereo, 2, 2, -40 C, 85 C, 48 kSPS RoHS Compliant: Yes
Audio Codec, Stereo, 2, 2, -40 C, 85 C, 96 kSPS RoHS Compliant: Yes
AUDIO CODEC, 32BIT, 192KSPS, QFN-32; Audio CODEC Type:Stereo; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:192kSPS; Audio IC Case Style:QFN; No. of Pins:32Pins; No. of RoHS Compliant: Yes
AUDIO CODEC, STEREO, 96KSPS, VQFN-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:96kSPS; Audio IC Case Style:VQFN; No. of Pins:48Pins; No. of RoHS Compliant: Yes