Semiconductors - ICs
Category Selection
View Parts from CategorySpecial Function
818 parts
FPGAs
675 parts
TV Tuners
6 parts
Switches, Multiplexers & Demultiplexers
1951 parts
Logic
5416 parts
Memory
3240 parts
Data & Signal Conversion
1899 parts
Power Management ICs - PMIC
18778 parts
Drivers & Interfaces
5010 parts
Clock,Timing & Frequency Management
1471 parts
Amplifiers & Comparators
5972 parts
CODECs / Encoders / Decoders
94 parts
Digital Potentiometers
677 parts
Microcontrollers - MCU
7879 parts
Parts from Semiconductors - ICs Category
AMP, AUDIO PWR CLASS-D 25W 24HTSSOP; Output Power:25W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 30V; Amplifier Case Style:HTSSOP; No. of Pins:24Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
IC, AMP AUDIO PWR 10W D STER 20DIP; Output Power:20W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 26V; Amplifier Case Style:DIP; No. of Pins:20Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
AMP, CLASS-D, 26VIN, 2X15W, 32HTSSOP; Output Power:15W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:5V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:32Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AUDIO AMP, CLASS D, 10W, HTSSOP-28; Output Power:10W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:4.5V to 14.4V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AMP, POWER, AUDIO, SMD, 6111, SOIC8; Output Power:150mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AUDIO AMPLIFIER, STEREO, 2.14W, HMSOP-10; Output Power:-; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:HMSOP; No. of Pins:10Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes
HEADPHONE AMP, CLASS AB, VQFN-14; Output Power:1.5W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:10V to 30V, ± 5V to ± 15V; Amplifier Case Style:VQFN; No. of Pins:14Pins; Load Impedance:16ohm; Operating RoHS Compliant: Yes
IC, STEREO HEADPHONE AMP, 20QFN; Output Power:138mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:QFN; No. of Pins:20Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
AUDIO POWER AMPLIFIER, CLASS AB, MSOP-8; Output Power:1.25W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AMPLIFIER, AUDIO, CLASS AB, TSSOP-14; Amplifier Class:AB; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Load Impedance:600ohm; Product Range:- RoHS Compliant: Yes
Amplifier Class:-; No. of Channels:2 Channel; Output Power:500mW; Supply Voltage Range:± 5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:2kohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Amplifier Class:D; No. of Channels:1 Channel; Output Power:2.19W; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:UDFN; No. of Pins:8Pins; Load Impedance:4ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:6V to 18V; Amplifier Case Style:WSOIC; No. of Pins:16Pins; Load Impedance:600ohm; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
IC, OP AMP, SINGLE, 70KHZ; Output Power:25W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:16V to 60V; Amplifier Case Style:TO-220; No. of Pins:5Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; OperatingRoHS Compliant: Yes
IC, OP AMP, DIFFERENTIAL, SMD, 1632; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 2.5V to ± 16V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:800ohm; Operating Temperature RoHS Compliant: Yes
AUDIO POWER AMPLIFIER, SOIC-14; Output Power:-; Amplifier Class:-; No. of Channels:4 Channel; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Load Impedance:2kohm; Operating Temperature Min:-55°C;RoHS Compliant: Yes
AUDI AMP,5.6W/CLASS D/ I2S/TDM 10V BOOST; Output Power:9.5W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:WLCSP; No. of Pins:48Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
HIGH EFFICIENCY CLASS-D AMPLIFIER; Output Power:5.6W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:WLCSP; No. of Pins:48Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC, AUDIO PWR AMP, CLASS AB 0.7W SOIC-8; Output Power:700mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC, AMP AUD PWR 6W STEREO 28HTSSOP; Output Power:6W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:8V to 26V; Amplifier Case Style:HTSSOP; No. of Pins:28Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes