Semiconductors - ICs
Category Selection
View Parts from CategorySpecial Function
818 parts
FPGAs
675 parts
TV Tuners
6 parts
Switches, Multiplexers & Demultiplexers
1951 parts
Logic
5416 parts
Memory
3240 parts
Data & Signal Conversion
1899 parts
Power Management ICs - PMIC
18778 parts
Drivers & Interfaces
5010 parts
Clock,Timing & Frequency Management
1471 parts
Amplifiers & Comparators
5972 parts
CODECs / Encoders / Decoders
94 parts
Digital Potentiometers
677 parts
Microcontrollers - MCU
7879 parts
Parts from Semiconductors - ICs Category
AUDIO AMPLIFIER, CLASS AB, 2.5W, DIP-8; Output Power:2.5W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:10V to 22V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AMPLIFIER, CLASS AB, 0.325W, SOIC-8; Output Power:325mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C;RoHS Compliant: Yes
AUDIO AMPLIFIER, CLASS AB, DIP-8; Output Power:250mW; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:4V to 12V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:0°C; RoHS Compliant: Yes
IC, AMP, AUDIO POWER, MONO; Output Power:68W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:20V to 84V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Load Impedance:4ohm; Operating Temperature Min:-20°C; RoHS Compliant: Yes
AMP, OVERTURE MUTE 68W, 3886, TO-220; Output Power:68W; Amplifier Class:B; No. of Channels:1 Channel; Supply Voltage Range:20V to 84V; Amplifier Case Style:TO-220; No. of Pins:11Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AUDIO AMPLIFIER, 55MHZ, 20V/US, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:13ohm; Operating Temperature RoHS Compliant: Yes
AMPLIFIER, AUDIO, CLASS AB, 0.105W, SOIC; Output Power:105mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:32ohm; Operating Temperature RoHS Compliant: Yes
AMP, VOLT CONTRL 70MW, 4811, MSOP10; Output Power:105mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
IC, AMP AUDIO 3W CLASS D 24-LLP; Output Power:3W; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:LLP; No. of Pins:24Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
AMP, CLASS AB, 1.1W, 8OHM, 8SOIC; Output Power:1.1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
AMPLIFIER, CLASS AB, 1.1W, SOIC-8; Output Power:1.1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC, AMP, AUDIO POWER, MONO, SMD; Output Power:3W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC, AMP AUDIO PWR W/SHUTDWN 8VSSOP; Output Power:3W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Load Impedance:3ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
AUDIO POWER AMPLIFIER, CLASS AB 250MW SO; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
AUDIO PREAMPLIFIER, CLASS AB, SOIC-8; Output Power:325mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
AUDIO POWER AMPLIFIER, CLASS AB, 1W, SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC, AMP AUDIO PWR 1W 8-SO; Output Power:1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC, AMP AUDIO PWR 1W 8-MSOP; Output Power:1W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2.2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
AUDIO POWER AMPLIFIER CLASS AB 3.1W TO-2; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
AUDIO PREAMPLIFIER, CLASS AB, TO-263-9; Output Power:7.5W; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:9.6V to 16V; Amplifier Case Style:TO-263; No. of Pins:9Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes