MOSFET Transistors
Category Selection
View Parts from CategoryParts from MOSFET Transistors Category
Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:3.5A; On Resistance Rds(on):0.083ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; No. of Pins:8Pins RoHS Compliant: Yes
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:4.9A; On Resistance Rds(on):0.05ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Product Range:- RoHS Compliant: Yes
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.3A; On Resistance Rds(on):0.09ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV RoHS Compliant: Yes
Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Product Range:-RoHS Compliant: Yes
Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.049ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:700mV RoHS Compliant: Yes
DUAL N/P CHANNEL MOSFET, 30V, SOIC; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:6.5A; On Resistance Rds(on):0.023ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: Yes
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:4.7A; On Resistance Rds(on):0.043ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1V; Product Range:-RoHS Compliant: Yes
DUAL N CHANNEL MOSFET, 20V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.085ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: Yes
DUAL N CHANNEL MOSFET, 30V, MICRO8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:2.4A; On Resistance Rds(on):0.135ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:1VRoHS Compliant: Yes
Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:295mA; On Resistance Rds(on):1ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Product Range:- RoHS Compliant: Yes
Transistor Polarity:P Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.024ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; No. of Pins:8PinsRoHS Compliant: No
MOSFET, DUAL N CHANNEL, 20V, 4.4A, CHIPFET-8; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4.4A; On Resistance Rds(on):0.032ohm; Transistor Mounting:Surface Mount; Power Dissipation Pd:1.1WRoHS Compliant: No
Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:8A; On Resistance Rds(on):0.015ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V RoHS Compliant: No
MOSFET, P CHANNEL, -20V, -4A, SOIC-8, FULL REEL; Transistor Polarity:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:4A; On Resistance Rds(on):0.075ohm; Transistor Mounting:Surface Mount; No. of Pins:8Pins RoHS Compliant: No
MOSFET, DUAL N CHANNEL, 60V, 5.3A, SOIC-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:5.3A; On Resistance Rds(on):0.046ohm; Transistor Mounting:Surface Mount; No. of Pins:8PinsRoHS Compliant: No
MOSFET, 2 N CHANNEL, 40V, 6A, POWERPAK 1212-8, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:6A; On Resistance Rds(on):0.025ohm; Transistor Mounting:Surface Mount; Product Range:-RoHS Compliant: No
MOSFET, N/P CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:Complementary N and P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount RoHS Compliant: Yes
MOSFET, DUAL N CHANNEL, 20V, 0.63A, SOT-363-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:630mA; On Resistance Rds(on):0.29ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes
MOSFET, DUAL N CHANNEL, 20V, 0.54A, SOT-563-6; Transistor Polarity:N Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:540mA; On Resistance Rds(on):0.4ohm; Transistor Mounting:Surface Mount; Threshold Voltage Vgs:1V RoHS Compliant: Yes
DUAL N CHANNEL MOSFET, 60V, SOT-563, FULL REEL; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:310mA; On Resistance Rds(on):1.19ohm; Transistor Mounting:Surface Mount; No. of Pins:6Pins RoHS Compliant: Yes