Thyristors
Category Selection
View Parts from CategoryParts from Thyristors Category
Triac; Leaded Process Compatible:Yes RoHS Compliant: Yes
SIDACTOR, 25V, DO-214AA, FULL REEL; Breakover Voltage Vbo Min:-; Breakover Voltage Vbo Max:40V; Breakover Current Max.:800mA; Peak Forward Current:2.2A; Diac / Sidac Case Style:DO-214AA (SMB); No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
SIDAC, 130V, 900mA, DO-41; Breakover Voltage Vbo Min:110V; Breakover Voltage Vbo Max:130V; Breakover Current Max.:35µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-41; No. of Pins:2Pins; Product Range:-; Breakdown Voltage:130VRoHS Compliant: Yes
DIAC, 30V to 34V, DO-35; Breakover Voltage Vbo Min:30V; Breakover Voltage Vbo Max:34V; Breakover Current Max.:15µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:-; Breakover Voltage Min:30V RoHS Compliant: Yes