Thyristors - SCRs
Parts from Thyristors - SCRs Category
Thyristor, 600 V, 200 A, 800 mA, 1.25 A, TO-92, 3 RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200A; Current It av:960A; On State RMS Current IT(rms):1.9kA; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:15kA RoHS Compliant: No
Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:5A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:70A; MSL:- RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:15mA; Current It av:8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:120A; MSL:- RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:5mA; Current It av:8A; On State RMS Current IT(rms):12A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:120A RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:5A; On State RMS Current IT(rms):8A; Thyristor Case Style:TO-252 (DPAK); No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:73A RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:40mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:300A; MSL:-RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:40mA; Current It av:16A; On State RMS Current IT(rms):25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:314A RoHS Compliant: Yes
Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:60mA; Current It av:20A; On State RMS Current IT(rms):30A; Thyristor Case Style:TO-247AC; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:300A RoHS Compliant: No
Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:100A; Current It av:70A; On State RMS Current IT(rms):75A; Thyristor Case Style:TO-247; No. of Pins:3Pins; Peak Non Rep Surge Current Itsm 50Hz:1.2kA; MSL:-RoHS Compliant: No
SCR THYRISTOR, 800mA, 600V, TO-92; Peak Repetitive Off-State Voltage, Vdrm:600V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):800mA; Thyristor Case Style:TO-92; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
SCR THYRISTOR, 3A, 200V, TO-5; Peak Repetitive Off-State Voltage, Vdrm:200V; Gate Trigger Current Max, Igt:200µA; Current It av:-; On State RMS Current IT(rms):4A; Thyristor Case Style:TO-5; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
SCR THYRISTOR, 2.6A, 400V, TO-126; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:200µA; Current It av:2.6A; On State RMS Current IT(rms):-; Thyristor Case Style:TO-126; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes