Thyristors
Category Selection
View Parts from CategoryParts from Thyristors Category
SCR THYRISTOR, 1.8KA, 1KV; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1kV; Gate Trigger Current Max, Igt:200mA; Current It av:1.8kA; On State RMS Current IT(rms):2.82kA; Holding Current Max Ih:- RoHS Compliant: Yes
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:200mA; Current It av:1.8kA; On State RMS Current IT(rms):2.82kA; Peak Non Rep Surge Current Itsm 50Hz:36.5kA RoHS Compliant: Yes
SCR THYRISTOR; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:200mA; Current It av:1.8kA; On State RMS Current IT(rms):2.82kA; Peak Non Rep Surge Current Itsm 50Hz:36.5kA RoHS Compliant: Yes
THYRISTOR, SCR, 1.6KA, 2.2KV, TO-200AD; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:3mA; Current It av:1.6kA; On State RMS Current IT(rms):2.5kA; Holding Current Max Ih:- RoHS Compliant: Yes
THYRISTOR, SCR, 150A, 1.6KV, TO-209AB; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:150A; On State RMS Current IT(rms):275A; Holding Current Max Ih:- RoHS Compliant: Yes
SCR THYRISTOR, 175A, 1.6KV, TO-93; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:175A; On State RMS Current IT(rms):275A; Holding Current Max Ih:- RoHS Compliant: Yes