Thyristors
Category Selection
View Parts from CategoryParts from Thyristors Category
Thyristor, 1600 V, 100 mA, 22 A, 24 A, Threaded Stud, 3 RoHS Compliant: Yes
THYRISTOR DIODE MODULE, 150A, 1.2KV, A5; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:150A; On State RMS Current IT(rms):150A RoHS Compliant: Yes
SCR THYRISTOR, 2.5KA, 2.2KV, TBS; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:2.2kV; Gate Trigger Current Max, Igt:250mA; Current It av:2.5kA; On State RMS Current IT(rms):5.025kA; Holding Current Max Ih:- RoHS Compliant: Yes
Thyristor, 1.6 kV, 106 A, 180 A, Module, 7 RoHS Compliant: Yes
Thyristor, 1.2 kV, 150 mA, 137 A, 220 A, Module, 7 RoHS Compliant: Yes
Thyristor, 800 V, 18 A, 40 A, Module, 7 RoHS Compliant: Yes
Thyristor, 1.2 kV, 150 mA, 95 A, 150 A, Module, 7 RoHS Compliant: Yes
SCR THYRISTOR, 110A, 1.2KV TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:110A; On State RMS Current IT(rms):175A; Holding Current Max Ih:600mA RoHS Compliant: No
THYRISTOR MODULE, 160A, 1600V, INT-A-PAK; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:150mA; Current It av:160A; On State RMS Current IT(rms):355A RoHS Compliant: Yes
Thyristor, 1600 V, 200 mA, 250 A, 555 A RoHS Compliant: Yes
THYRISTOR, 1200 V, 100 MA, 99 A, 156 A, SOT 227B ROHS COMPLIANT: YES