Thyristors

Thyristors are semiconductors that function as bistable switches (switches equipped with dual stable states that can be used for switching all types of electric loads). This 4-layer device has a gate, cathode, and anode, which are known as terminals. The current that flows between the cathode and anode are controlled by the gate. The 4 layers consist of alternating P & N type materials. Thyristors are unidirectional. They may be lightweight and small, but they are capable of protecting both the current and voltages. Thyristors are actually similar to diodes, at least in terms of characteristics.

Different States of Thyristors

Thyristors have three states: forward conducting mode, forward blocking mode, and reverse blocking mode.

  • Forward conducting mode is when voltage is applied and the thyristor is triggered. As a result, the voltage is conducted until it dips low – low enough to reach the holding current point.
  • In the forward blocking mode, the voltage is directed to a particular direction. This will lead to diodes conducting a current.
  • The reverse blocking mode is a bit similar to forward blocking mode except that after voltage is applied, the diodes will block the currents.

Types of Thyristors

There are five primary types of Thyristors:

  1. Inverter thyristors
  2. Phase control thyristors
  3. Asymmetrical thyristors
  4. Light-triggered thyristors
  5. Gate turn-off thyristors

Inverter thyristors are commonly used for high-speed switching applications. These DC power supply-operated thyristors has inverse functions capable of producing different voltages. Turn-off and turn-on times are fast.

Phase control thyristors are ideal for some power transmission applications, resistance welding, DC drives, and other power frequency applications. They are not fast-switching.

Asymmetrical thyristors, also known as ASCR, are made for applications with low reverse voltage and forward voltage that falls anywhere between 400 Volts and 2000 Volts.

Light-triggered thyristors are known as LTTs or photothyristors. They react to optically-produced excess carriers.

Gate turn-off thyristors or GTOs are ideal for an over 400 Ampere current or more than 2500 Volt voltage applications.

Category Selection

View Parts from Category

Parts from Thyristors Category

Viewing page 1 of 104
1 to 20 of 2061 parts currently displaying
MKP3V240G from Littelfuse
Littelfuse

SIDAC, BIDIR, DO-204AL; Breakover Voltage Vbo Min:220V; Breakover Voltage Vbo Max:250V; Breakover Current Max.:200µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Product Range:MKP3V Series; RoHS Compliant: Yes

DB4 from Stmicroelectronics

DB4

View Details or Pricing
Stmicroelectronics

DIAC / SIDAC, 35 V, 45 V, 100 A, 300 mA, DO-35, 2 RoHS Compliant: Yes

Littelfuse

Triac; Leaded Process Compatible:Yes; Reel Quantity:2000 RoHS Compliant: Yes

TMMDB3 from Stmicroelectronics
Stmicroelectronics

DIAC / SIDAC, 28 V, 36 V, 100 A, MiniMELF, 2 RoHS Compliant: Yes

TMMDB3. from Stmicroelectronics
Stmicroelectronics

Breakover Voltage Vbo Min:28V; Breakover Voltage Vbo Max:36V; Breakover Current Max.:100µA; Peak Forward Current:-; Diac / Sidac Case Style:MiniMELF; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

NTE6419 from Nte Electronics
Nte Electronics

SIDAC, 125V, AXIAL; Breakover Voltage Vbo Min:110V; Breakover Voltage Vbo Max:125V; Breakover Current Max.:500µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-15; No. of Pins:2Pins; Product Range:-; Forward Current If:90A RoHS Compliant: Yes

NTE6407 from Nte Electronics
Nte Electronics

DIAC, 32V, DO-35; Breakover Voltage Vbo Min:24V; Breakover Voltage Vbo Max:32V; Breakover Current Max.:25µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:-; Thyristor Case:DO-35 RoHS Compliant: Yes

DB3TG from Stmicroelectronics
Stmicroelectronics

DIAC / SIDAC, 30 V, 34 V, 15 A, DO-35, 2 ROHS COMPLIANT: YES

SMP758 from Stmicroelectronics
Stmicroelectronics

DIAC / SIDAC, 15 V, 800 mA, 75 A, DO-214AA, 2 RoHS Compliant: Yes

NTE6412 from Nte Electronics
Nte Electronics

Breakover Voltage Vbo Min:56V; Breakover Voltage Vbo Max:70V; Breakover Current Max.:25µA; Peak Forward Current:1.5A; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

MKP1V160G from Littelfuse
Littelfuse

SIDAC, 90V, DO-41, FULL REEL; Breakover Voltage Vbo Min:150V; Breakover Voltage Vbo Max:170V; Breakover Current Max.:200µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-41; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

MKP3V240G from Littelfuse
Littelfuse

SIDAC, 250V, 1A, 267-03; Breakover Voltage Vbo Min:220V; Breakover Voltage Vbo Max:250V; Breakover Current Max.:200µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-41; No. of Pins:2Pins; Product Range:-; Breakdown Voltage:250V RoHS Compliant: Yes

NTE6408 from Nte Electronics
Nte Electronics

DIAC, 36V, DO-35; Breakover Voltage Vbo Min:28V; Breakover Voltage Vbo Max:36V; Breakover Current Max.:25µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-35; No. of Pins:2Pins; Product Range:-; Filter Terminals:Axial Leaded RoHS Compliant: Yes

SMDB3 from Stmicroelectronics
Stmicroelectronics

DIAC / SIDAC, 28 V, 36 V, 50 A, SOT-23, 3 ROHS COMPLIANT: YES

K2000SHRP from Littelfuse
Littelfuse

SIDAC, 215V, 1A, DO-214, FULL REEL; Breakover Voltage Vbo Min:190V; Breakover Voltage Vbo Max:215V; Breakover Current Max.:50µA; No. of Pins:2Pins; Breakover Voltage Range:190V to 215V; Filter Terminals:SMD; Thyristor Case:DO-214 RoHS Compliant: Yes

K2200SHRP from Littelfuse
Littelfuse

SIDAC, 230V, 1A, DO-214, FULL REEL; Breakover Voltage Vbo Min:205V; Breakover Voltage Vbo Max:230V; Breakover Current Max.:50µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes

K2400SHRP from Littelfuse
Littelfuse

SIDAC, 250V, 1A, DO-214, FULL REEL; Breakover Voltage Vbo Min:220V; Breakover Voltage Vbo Max:250V; Breakover Current Max.:50µA; Peak Forward Current:-; Diac / Sidac Case Style:DO-214; No. of Pins:2Pins; Filter Terminals:SMD RoHS Compliant: Yes

K2500EH70 from Littelfuse
Littelfuse

SIDAC, 280V, 1A, TO-92, FULL REEL; Breakover Voltage Vbo Min:240V; Breakover Voltage Vbo Max:280V; Breakover Current Max.:50µA; No. of Pins:2Pins; Breakover Voltage Range:240V to 280V; Filter Terminals:Solder; Thyristor Case:TO-92 RoHS Compliant: Yes

K2500SHRP from Littelfuse
Littelfuse

SIDAC, 280V, 1A, DO-214; Breakover Voltage Vbo Min:240V; Breakover Voltage Vbo Max:280V; Breakover Current Max.:50µA; No. of Pins:2Pins; Breakover Voltage Range:240V to 280V; Filter Terminals:SMD; Gate Trigger Current Max, Igt:0.05mARoHS Compliant: Yes

K2000EH70 from Littelfuse
Littelfuse

SIDAC, 215V, 1A, TO-92; Breakover Voltage Vbo Min:190V; Breakover Voltage Vbo Max:215V; Breakover Current Max.:50µA; No. of Pins:2Pins; Breakover Voltage Range:190V to 215V; Filter Terminals:Solder; Gate Trigger Voltage Max Vgt:215V RoHS Compliant: Yes

See more parts featured in this category or return to Semiconductors - Discretes
Viewing page 1 of 104
1 to 20 of 2061 parts currently displaying
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us