Diodes
Category Selection
View Parts from CategoryFast & Ultrafast Recovery Rectifier Diodes
1685 parts
Parts from Diodes Category
DIODE, ZENER, 12V, 500MW, SOD-80; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 62V, 500MW, DO-214AC; Zener Voltage Vz Typ:62V; Power Dissipation Pd:500mW; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 3.6V, 500MW, SOD-80; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 3V, 500MW, DO-204AH; Zener Voltage Vz Typ:3V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
DIODE, ZENER, 7.5V, 500MW, DO-204AH; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
ZENER SINGLE DIODE, 5.1V, 2%, TO-236AB; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:250mW; Diode Case Style:TO-236AB; Zener Tolerance ±:2%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series RoHS Compliant: Yes