Diodes
Category Selection
View Parts from CategoryFast & Ultrafast Recovery Rectifier Diodes
1685 parts
Parts from Diodes Category
BRIDGE RECTIFIER, 1PHASE, 35A, 600V, isoCink+ PB; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):35A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, 1PHASE, 40A, 600V, isoCink+ PB; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):40A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, 1PHASE, 45A, 600V, isoCink+ PB; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):45A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Bridge Rectifier Case Style:DFS; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C; Product Range:- RoHS Compliant: Yes
1A,600V,GPP,SMDIP,BRIDGERECT ROHS COMPLIANT: YES
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Bridge Rectifier Case Style:SMD; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
1A,100V,GPP,DIP,BRIDGERECT. ROHS COMPLIANT: YES
No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Bridge Rectifier Case Style:Through Hole; Forward Voltage VF Max:1.1V; No. of Pins:4Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
1A,200V,50NS,GPP,DIP,BRIDGERE ROHS COMPLIANT: YES
25A,400V,GPP,BRIDGE RECT. ROHS COMPLIANT: YES
BRIDGE RECTIFIER, SINGLE PHASE, 4A, 800V, GBU-4; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):4A; Bridge Rectifier Case Style:SIP; Forward Voltage VF Max:1V; No. of Pins:4Pins RoHS Compliant: Yes
BRIDGE RECTIFIER, SINGLE PHASE, 25A, 600V QC; No. of Phases:Single Phase; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):25A; Bridge Rectifier Case Style:Module; Forward Voltage VF Max:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
35A,600V,GPP,BRIDGE RECT.,40MIL LEAD WI ROHS COMPLIANT: YES
35A,800V,GPP,BRIDGE RECT.,40MIL LEAD WI ROHS COMPLIANT: YES
Bridge Rectifier Diode, Single, 200 V, 1.9 A, Through Hole, 1.1 V, 4 RoHS Compliant: Yes