Zener Single Diodes
Parts from Zener Single Diodes Category
ZENER DIODE, 3.3V, 0.25W, SOT-23; Zener Voltage Vz Typ:3.3V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:1%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series RoHS Compliant: Yes
ZENER DIODE, 0.25W, 4.7V, SOT-23; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:250mW; Diode Case Style:SOT-23; Zener Tolerance ±:1%; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:BZX84 Series; Automotive RoHS Compliant: Yes
Zener Diode; Zener Voltage Vz Typ:-; Power Dissipation Pd:-; Diode Case Style:SOD-80 (MiniMELF); Zener Tolerance ±:2%; No. of Pins:-; Operating Temperature Max:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Zener Diode, FULL REEL; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80; Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
ZENER DIODE, 2.3W, 68V, DO-219AB; Zener Voltage Vz Typ:68V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:BZD27 Series; Test Current:10mARoHS Compliant: Yes
ZENER DIODE, 1.3W, 12.7V, DO-41, FULL REEL; Zener Voltage Vz Typ:12.7V; Power Dissipation Pd:1.3W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:- RoHS Compliant: Yes
ZENER DIODE, 2.3W, 150V, DO-219AB; Zener Voltage Vz Typ:150V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:5mA RoHS Compliant: Yes
ZENER DIODE, 2.3W, 16V, DO-219AB; Zener Voltage Vz Typ:16V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:25mA RoHS Compliant: Yes
ZENER DIODE, 2.3W, 18V, DO-219AB; Zener Voltage Vz Typ:18V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:25mA RoHS Compliant: Yes
ZENER DIODE, 2.3W, 4.3V, DO-219AB; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series RoHS Compliant: Yes
ZENER DIODE, 2.3W, 4.7V, DO-219AB; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series RoHS Compliant: Yes
ZENER DIODE, 2.3W, 6.2V, DO-219AB; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series RoHS Compliant: Yes
ZENER DIODE, 2.3W, 62V, DO-219AB; Zener Voltage Vz Typ:62V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series; Test Current:10mA RoHS Compliant: Yes
ZENER DIODE, 2.3W, 7.5V, DO-219AB; Zener Voltage Vz Typ:7.5V; Power Dissipation Pd:800mW; Diode Case Style:DO-219AB; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:BZD Series RoHS Compliant: Yes
ZENER DIODE, 500mW, 12V, SOD-80; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80 (MiniMELF); Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
ZENER DIODE, 500mW, 18V, SOD-80; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-80 (MiniMELF); Zener Tolerance ±:2%; No. of Pins:2Pins; Operating Temperature Max:200°C; Product Range:- RoHS Compliant: Yes
ZENER DIODE, 500mW, 12V, DO-35; Zener Voltage Vz Typ:12V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:12.7V RoHS Compliant: Yes
ZENER DIODE, 500mW, 24V, DO-35; Zener Voltage Vz Typ:24V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:25.6V RoHS Compliant: Yes
ZENER DIODE, 500mW, 10V, DO-35; Zener Voltage Vz Typ:10V; Power Dissipation Pd:500mW; Diode Case Style:DO-35; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:175°C; Product Range:-; Breakdown Voltage:10.6V RoHS Compliant: Yes