Small Signal Diodes
Parts from Small Signal Diodes Category
SWITCHING DIODE, 100V 150mA, SOD-80; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:8ns; Forward Surge Current Ifsm Max:2A RoHS Compliant: Yes
DIODE, AEC-Q101, 0.1A, 80V, SOT-563; Diode Configuration:Dual Pair Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge RoHS Compliant: Yes
SMALL SIGNAL DIODE, 70V, 0.07A, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; No. of Pins:3Pins RoHS Compliant: Yes
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:500mA; Diode Case Style:SOD-923 RoHS Compliant: Yes
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge RoHS Compliant: Yes
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes
RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes
RECTIFIER, SCHOTTKY, 0.07A, 70V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):250mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:150°C RoHS Compliant: No
Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):3A; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:500ns; Forward Surge Current Ifsm Max:125A; Operating Temperature Max:175°C RoHS Compliant: Yes
SMALL SIGNAL SWITCH DIODE, 0.1A, 80V; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge CurrentRoHS Compliant: Yes
SMALL SIGNAL SWITCH DIODE, AEC-Q101, 80V; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:80V; Forward Current If(AV):100mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes